Microchip Technology, Inc. Voltage Supervisor IC MIC8115TUY-TR

Description
IC SUPERVISOR 1 CHANNEL SOT143 Product overview: MIC8115TUY-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC8115TUY-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL SOT143 Product overview: MIC8115TUY-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC8115TUY-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-MIC8115TUY-TR
Voltage Supervisor IC 691-MIC8115TUY-TR
IC SUPERVISOR 1 CHANNEL SOT143 Product overview: MIC8115TUY-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC8115TUY-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT143 Product overview: MIC8115TUY-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC8115TUY-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Supervisors - 2449843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
2449843
Voltage Supervisors 2449843
Microprocessor Reset Circuit with Manual

Microprocessor Reset Circuit with Manual

Supplier's Site
Voltage Supervisors - 2449842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
2449842
Voltage Supervisors 2449842
Microprocessor Reset Circuit with Manual

Microprocessor Reset Circuit with Manual

Supplier's Site
Voltage Supervisors - 2449843P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
2449843P
Voltage Supervisors 2449843P
Microprocessor Reset Circuit with Manual

Microprocessor Reset Circuit with Manual

Supplier's Site
Supervisors - 576-1323-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-1323-6-ND
Supervisors 576-1323-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Buy Now Datasheet
Supervisors - 576-1323-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-1323-2-ND
Supervisors 576-1323-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Buy Now Datasheet
Supervisors - 576-1323-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-1323-1-ND
Supervisors 576-1323-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Buy Now Datasheet
PMIC - PMIC - Supervisors - MIC8115TUY-TR - 003531-MIC8115TUY-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC8115TUY-TR
003531-MIC8115TUY-TR
PMIC - PMIC - Supervisors - MIC8115TUY-TR 003531-MIC8115TUY-TR
Manufacturer: Microchip Technology Win Source Part Number: 003531-MIC8115TUY-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.1 s Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143

Manufacturer: Microchip Technology
Win Source Part Number: 003531-MIC8115TUY-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.1 s Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143

Buy Now Datasheet
Mp Reset Circuit, 3.08V, Sot-143-4; Threshold Voltage Microchip - 57AC2605 - Newark, An Avnet Company
Chicago, IL, United States
Mp Reset Circuit, 3.08V, Sot-143-4; Threshold Voltage Microchip
57AC2605
Mp Reset Circuit, 3.08V, Sot-143-4; Threshold Voltage Microchip 57AC2605
MP RESET CIRCUIT, 3.08V, SOT-143-4; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-Low; Digital IC Case:SOT-143; No. of Pins:4Pins; Delay RoHS Compliant: Yes

MP RESET CIRCUIT, 3.08V, SOT-143-4; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-Low; Digital IC Case:SOT-143; No. of Pins:4Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet
Processor Supervisor 3.08V 3.3V 4-Pin(3+Tab) SOT-143 T/R - 536-MIC8115TUY-TR - Utmel Electronic Limited
Hong Kong, China
Processor Supervisor 3.08V 3.3V 4-Pin(3+Tab) SOT-143 T/R
536-MIC8115TUY-TR
Processor Supervisor 3.08V 3.3V 4-Pin(3+Tab) SOT-143 T/R 536-MIC8115TUY-TR
Processor Supervisor 3.08V 3.3V 4-Pin(3+Tab) SOT-143 T/R

Processor Supervisor 3.08V 3.3V 4-Pin(3+Tab) SOT-143 T/R

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
MIC8115TUY-TR
Supervisory Circuits MIC8115TUY-TR
Supervisory Circuits Microprocessor Reset Circuit with Manual Reset, Push-Pull Active-Low Output, 3.0

Supervisory Circuits Microprocessor Reset Circuit with Manual Reset, Push-Pull Active-Low Output, 3.0

Buy Now Datasheet
PMIC - Supervisors - MIC8115TUY-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC8115TUY-TR
PMIC - Supervisors MIC8115TUY-TR
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MIC8115TUY-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MIC8115TUY-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MIC8115TUY-TR
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site
Supervisors - MIC8115TUY-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MIC8115TUY-TR
Supervisors MIC8115TUY-TR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MIC8115TUY-TR 2449843 576-1323-6-ND 003531-MIC8115TUY-TR 57AC2605 536-MIC8115TUY-TR MIC8115TUY-TR MIC8115TUY-TR MIC8115TUY-TR MIC8115TUY-TR
Product Name Voltage Supervisor IC Voltage Supervisors Supervisors PMIC - PMIC - Supervisors - MIC8115TUY-TR Mp Reset Circuit, 3.08V, Sot-143-4; Threshold Voltage Microchip Processor Supervisor 3.08V 3.3V 4-Pin(3+Tab) SOT-143 T/R Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1 1 1; 1 1; 1Monitors 1; 1 1; 1
Type Tape & Reel (TR) TO-253-4, TO-253AA SOT-143 TO-253-4, TO-253AA TO-253-4, TO-253AA TO-253-4, TO-253AA
Pins 4 4 4
IQ 5 µA 5 µA
Supply Voltage 1 to 5.5 volts 1 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage References - 1066383 - RS Components, Ltd.
Specs
Type TO-52
View Details