Microchip Technology, Inc. Reset Generator, Active Low, 2.63V VTH, Manual Reset MIC6315

Description
The MIC6315 is an inexpensive reset generator circuit that monitors power supplies in microprocessor-based systems. The function of this device is to assert a reset if either the power supply drops below a designated reset threshold level or /MR is forced low. Several different reset threshold levels are available to accommodate 3V, 3.3V, or 5V powered systems. The MIC6315 has an active low, open-drain /RESET output. The reset output is guaranteed to remain asserted for a minimum of either 20ms, 140ms, or 1100ms after VCC has risen above the designed reset threshold level. The MIC6315 is available in a 4-pin SOT-143 package. Additional Features Precision voltage monitor for 3V, 3.3V, or 5V power supplies /RESET remains valid with VCC as low as 1V 5µA supply current 20ms, 140ms, or 1100ms minimum reset pulse widths available Manual reset input Available in 4-pin SOT-143 package
Datasheet
Description
The MIC6315 is an inexpensive reset generator circuit that monitors power supplies in microprocessor-based systems. The function of this device is to assert a reset if either the power supply drops below a designated reset threshold level or /MR is forced low. Several different reset threshold levels are available to accommodate 3V, 3.3V, or 5V powered systems. The MIC6315 has an active low, open-drain /RESET output. The reset output is guaranteed to remain asserted for a minimum of either 20ms, 140ms, or 1100ms after VCC has risen above the designed reset threshold level. The MIC6315 is available in a 4-pin SOT-143 package. Additional Features Precision voltage monitor for 3V, 3.3V, or 5V power supplies /RESET remains valid with VCC as low as 1V 5µA supply current 20ms, 140ms, or 1100ms minimum reset pulse widths available Manual reset input Available in 4-pin SOT-143 package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reset Generator, Active Low, 2.63V VTH, Manual Reset - MIC6315 - Microchip Technology, Inc.
Chandler, AZ, United States
Reset Generator, Active Low, 2.63V VTH, Manual Reset
MIC6315
Reset Generator, Active Low, 2.63V VTH, Manual Reset MIC6315
The MIC6315 is an inexpensive reset generator circuit that monitors power supplies in microprocessor-based systems. The function of this device is to assert a reset if either the power supply drops below a designated reset threshold level or /MR is forced low. Several different reset threshold levels are available to accommodate 3V, 3.3V, or 5V powered systems. The MIC6315 has an active low, open-drain /RESET output. The reset output is guaranteed to remain asserted for a minimum of either 20ms, 140ms, or 1100ms after VCC has risen above the designed reset threshold level. The MIC6315 is available in a 4-pin SOT-143 package. Additional Features Precision voltage monitor for 3V, 3.3V, or 5V power supplies /RESET remains valid with VCC as low as 1V 5µA supply current 20ms, 140ms, or 1100ms minimum reset pulse widths available Manual reset input Available in 4-pin SOT-143 package

The MIC6315 is an inexpensive reset generator circuit that monitors power supplies in microprocessor-based systems.

The function of this device is to assert a reset if either the power supply drops below a designated reset threshold level or /MR is forced low. Several different reset threshold levels are available to accommodate 3V, 3.3V, or 5V powered systems.

The MIC6315 has an active low, open-drain /RESET output. The reset output is guaranteed to remain asserted for a minimum of either 20ms, 140ms, or 1100ms after VCC has risen above the designed reset threshold level. The MIC6315 is available in a 4-pin SOT-143 package.

Additional Features

    • Precision voltage monitor for 3V, 3.3V, or 5V power supplies
    • /RESET remains valid with VCC as low as 1V
    • 5µA supply current
    • 20ms, 140ms, or 1100ms minimum reset pulse widths available
    • Manual reset input
    • Available in 4-pin SOT-143 package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC6315
Product Name Reset Generator, Active Low, 2.63V VTH, Manual Reset
Features Manual Reset
Output Options Open Drain
Type ['SOT-143']
IQ 5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897800 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24161BRGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 5000 µA
View Details