Manufacturer: Microchip Technology
Win Source Part Number: 003533-MIC811MUY-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.38V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143
IC SUPERVISOR 1 CHANNEL SOT143 Product overview: MIC811MUY-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC811MUY-TR can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143
Supervisory Circuits Microprocessor Reset Circuit with Manual Reset, Push-Pull Active-Low Output, 4.3
IC SUPERVISOR 1 CHANNEL SOT143
RESET, 4.38VTH, ACT LOW, 0.14S, 4SOT143; Threshold Voltage:4.38V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-143; No. of Pins:4Pins; Delay RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL SOT143
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 003533-MIC811MUY-TR | 576-2915-6-ND | 691-MIC811MUY-TR | MIC811MUY-TR | MIC811MUY-TR | MIC811MUY-TR | 40AH1189 | MIC811MUY-TR |
| Product Name | PMIC - PMIC - Supervisors - MIC811MUY-TR | Supervisors | Voltage Supervisor IC | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Reset, 4.38Vth, Act Low, 0.14S, 4Sot143; Threshold Voltage Microchip | PMIC - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1Monitors | 1; 1 | ||||
| Output Options | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||||
| Type | SOT-143 | TO-253-4, TO-253AA | Tape & Reel (TR) | TO-253-4, TO-253AA | TO-253-4, TO-253AA | |||
| Threshold | 4.38 volts | 4.38 volts | 4.38 volts | 4.38 volts | 4.38 volts | 4.38 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |