Microchip Technology, Inc. PMIC - PMIC - Supervisors - MIC812SUTR MIC812SUTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 208423-MIC812SUTR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 208423-MIC812SUTR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MIC812SUTR - 208423-MIC812SUTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC812SUTR
208423-MIC812SUTR
PMIC - PMIC - Supervisors - MIC812SUTR 208423-MIC812SUTR
Manufacturer: Microchip Technology Win Source Part Number: 208423-MIC812SUTR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143

Manufacturer: Microchip Technology
Win Source Part Number: 208423-MIC812SUTR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143

Buy Now Datasheet
Singapore, Singapore
2.93V Voltage Supervisor IC
691-MIC812SUTR
2.93V Voltage Supervisor IC 691-MIC812SUTR
IC RESET GEN 2.93V VTH SOT143-4 Product overview: MIC812SUTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC812SUTR can be used for catalog matching and distributor lookup.

IC RESET GEN 2.93V VTH SOT143-4 Product overview: MIC812SUTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC812SUTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - MIC812SUTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
MIC812SUTR
Integrated Circuits (ICs) - PMIC - Supervisors MIC812SUTR
IC SUPERVISOR MICROPROCES RESET

IC SUPERVISOR MICROPROCES RESET

Supplier's Site
Supervisors - MIC812SUTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MIC812SUTR
Supervisors MIC812SUTR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 208423-MIC812SUTR 691-MIC812SUTR MIC812SUTR MIC812SUTR
Product Name PMIC - PMIC - Supervisors - MIC812SUTR 2.93V Voltage Supervisor IC Integrated Circuits (ICs) - PMIC - Supervisors Supervisors
Number of Supplies 1; 1 1
Unlock Full Specs
to access all available technical data

Similar Products

TPS3803-01-Q1 Automotive Catalog Single Voltage Detectors - 2T03-01QDCKRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers
Voltage Supervisors - 1922404 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details