The MIC708TM is a microprocessor supervisory circuit designed to monitor power supplies in 3.0V and 3.3V microprocessor-based
Supervisor Complementary 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC Product overview: MIC708TM from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC708TM can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 711231-MIC708TM
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Complementary
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: MIC708
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supervisor Complementary 1 Channel 8-SOIC
Supervisor Complementary 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MIC708TM-ND | 691-MIC708TM | 711231-MIC708TM | MIC708TM | MIC708TM | MIC708TM |
| Product Name | Supervisors | Voltage Supervisor IC | PMIC - PMIC - Supervisors - MIC708TM | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Active Low; Active High; Complementary | Inverting; Active Low; Active High | Complementary | |||
| Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Bulk | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |