Microchip Technology, Inc. Supervisors MIC706SM-TR

Description
Supervisor 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Supervisor 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - MIC706SM-TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
MIC706SM-TR-ND
Supervisors MIC706SM-TR-ND
Supervisor 1 Channel 8-SOIC

Supervisor 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Supervisors - MIC706SM-TR - 788779-MIC706SM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC706SM-TR
788779-MIC706SM-TR
PMIC - PMIC - Supervisors - MIC706SM-TR 788779-MIC706SM-TR
Manufacturer: Microchip Technology Win Source Part Number: 788779-MIC706SM-TR Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788779-MIC706SM-TR
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-MIC706SM-TR
Voltage Supervisor IC 691-MIC706SM-TR
IC SUPERVISOR 1 CHANNEL 8SOIC Product overview: MIC706SM-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC706SM-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 8SOIC Product overview: MIC706SM-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC706SM-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
PMIC - Supervisors
MIC706SM-TR
PMIC - Supervisors MIC706SM-TR
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site Datasheet
Supervisors - MIC706SM-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MIC706SM-TR
Supervisors MIC706SM-TR
Supervisor 1 Channel 8-SOIC

Supervisor 1 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - MIC706SM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
MIC706SM-TR
Integrated Circuits (ICs) - PMIC - Supervisors MIC706SM-TR
IC SUPERVISOR 1 CHANNEL 8SOIC

IC SUPERVISOR 1 CHANNEL 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MIC706SM-TR-ND 788779-MIC706SM-TR 691-MIC706SM-TR MIC706SM-TR MIC706SM-TR MIC706SM-TR
Product Name Supervisors PMIC - PMIC - Supervisors - MIC706SM-TR Voltage Supervisor IC PMIC - Supervisors Supervisors Integrated Circuits (ICs) - PMIC - Supervisors
Features Manual Reset
Output Options Active Low Inverting; Active Low
Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC Tape & Reel (TR) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901704 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
PMIC - Supervisors - ADM1186-2ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers