Microchip Technology, Inc. 3.08V Voltage Supervisor IC MIC8114TUTR

Description
IC SUPERVISOR RESET 3.08V SOT143 Product overview: MIC8114TUTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC8114TUTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR RESET 3.08V SOT143 Product overview: MIC8114TUTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC8114TUTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.08V Voltage Supervisor IC
691-MIC8114TUTR
3.08V Voltage Supervisor IC 691-MIC8114TUTR
IC SUPERVISOR RESET 3.08V SOT143 Product overview: MIC8114TUTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC8114TUTR can be used for catalog matching and distributor lookup.

IC SUPERVISOR RESET 3.08V SOT143 Product overview: MIC8114TUTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC8114TUTR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - MIC8114TUTR - 044800-MIC8114TUTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC8114TUTR
044800-MIC8114TUTR
PMIC - PMIC - Supervisors - MIC8114TUTR 044800-MIC8114TUTR
Manufacturer: Microchip Technology Win Source Part Number: 044800-MIC8114TUTR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 790 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 044800-MIC8114TUTR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 790 ms Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - MIC8114TUTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MIC8114TUTR
Power Management - Specialized MIC8114TUTR
PMIC

PMIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MIC8114TUTR 044800-MIC8114TUTR MIC8114TUTR
Product Name 3.08V Voltage Supervisor IC PMIC - PMIC - Supervisors - MIC8114TUTR Power Management - Specialized
Number of Supplies 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901757 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain, push-pull
View Details
Logic - Logic - Translators, Level Shifters - HEF4104BT,653 - 1043132-HEF4104BT,653 - Win Source Electronics
Specs
Output Options Inverting
Type 16-SO
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3836K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers