Microchip Technology, Inc. PMIC - PMIC - Supervisors - MIC6315-30D3UY-TR MIC6315-30D3UY-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 108885-MIC6315-30D3U Y-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 108885-MIC6315-30D3U Y-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MIC6315-30D3UY-TR - 108885-MIC6315-30D3UY-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC6315-30D3UY-TR
108885-MIC6315-30D3UY-TR
PMIC - PMIC - Supervisors - MIC6315-30D3UY-TR 108885-MIC6315-30D3UY-TR
Manufacturer: Microchip Technology Win Source Part Number: 108885-MIC6315-30D3U Y-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143

Manufacturer: Microchip Technology
Win Source Part Number: 108885-MIC6315-30D3UY-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143

Buy Now Datasheet
Supervisors - 576-2890-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2890-6-ND
Supervisors 576-2890-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-143

Supervisor Open Drain or Open Collector 1 Channel SOT-143

Buy Now Datasheet
Supervisors - 576-2890-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2890-2-ND
Supervisors 576-2890-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-143

Supervisor Open Drain or Open Collector 1 Channel SOT-143

Buy Now Datasheet
Supervisors - 576-2890-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2890-1-ND
Supervisors 576-2890-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-143

Supervisor Open Drain or Open Collector 1 Channel SOT-143

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-MIC6315-30D3UY-TR
Voltage Supervisor IC 691-MIC6315-30D3UY-TR
IC SUPERVISOR 1 CHANNEL SOT143 Product overview: MIC6315-30D3UY-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC6315-30D3UY-T R can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT143 Product overview: MIC6315-30D3UY-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC6315-30D3UY-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - MIC6315-30D3UY-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC6315-30D3UY-TR
PMIC - Supervisors MIC6315-30D3UY-TR
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MIC6315-30D3UY-TR
Supervisory Circuits MIC6315-30D3UY-TR
Supervisory Circuits Reset Generator, Active Low, 3.00V VTH, Manual Reset

Supervisory Circuits Reset Generator, Active Low, 3.00V VTH, Manual Reset

Buy Now Datasheet
Supervisors - MIC6315-30D3UY-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-143

Supervisor Open Drain or Open Collector 1 Channel SOT-143

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MIC6315-30D3UY-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MIC6315-30D3UY-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MIC6315-30D3UY-TR
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site
Voltage Supervisor, 5Ua, 5.5V, Sot-143-4; Threshold Voltage Microchip - 47AC5857 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 5Ua, 5.5V, Sot-143-4; Threshold Voltage Microchip
47AC5857
Voltage Supervisor, 5Ua, 5.5V, Sot-143-4; Threshold Voltage Microchip 47AC5857
VOLTAGE SUPERVISOR, 5UA, 5.5V, SOT-143-4; Threshold Voltage:3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-143; No. of Pins:4Pins; RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 5UA, 5.5V, SOT-143-4; Threshold Voltage:3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-143; No. of Pins:4Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 108885-MIC6315-30D3UY-TR 576-2890-6-ND 691-MIC6315-30D3UY-TR MIC6315-30D3UY-TR MIC6315-30D3UY-TR MIC6315-30D3UY-TR MIC6315-30D3UY-TR 47AC5857
Product Name PMIC - PMIC - Supervisors - MIC6315-30D3UY-TR Supervisors Voltage Supervisor IC PMIC - Supervisors Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Supervisor, 5Ua, 5.5V, Sot-143-4; Threshold Voltage Microchip
Number of Supplies 1; 1 1 1; 1 1; 1Monitors
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-143 TO-253-4, TO-253AA Tape & Reel (TR) TO-253-4, TO-253AA TO-253-4, TO-253AA
Threshold 3 volts 3 volts 3 volts 3 volts 3 volts 3 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1901775P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details