IC SUPERVISOR 1 CHANNEL SOT143 Product overview: MIC6315-40D3UY-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC6315-40D3UY-T
Manufacturer: Microchip Technology
Win Source Part Number: 1077188-MIC6315-40D3
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Supervisor Open Drain or Open Collector 1 Channel SOT-143
IC SUPERVISOR 1 CHANNEL SOT143
Supervisory Circuits Reset Generator, Active Low, 4.00V VTH, Manual Reset
IC SUPERVISOR 1 CHANNEL SOT143
Supervisor Open Drain or Open Collector 1 Channel SOT-143
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MIC6315-40D3UY-TR | 1077188-MIC6315-40D3UY-TR | MIC6315-40D3UY-TR-ND | MIC6315-40D3UY-TR | MIC6315-40D3UY-TR | MIC6315-40D3UY-TR | MIC6315-40D3UY-TR |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - MIC6315-40D3UY-TR | Supervisors | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | ||||
| Type | Tape & Reel (TR) | SOT-143 | TO-253-4, TO-253AA | TO-253-4, TO-253AA | TO-253-4, TO-253AA | ||
| Supply Voltage | ? to 5.5 volts | ||||||
| Threshold | 4 volts | 4 volts | 4 volts | 4 volts | 4 volts |