Microchip Technology, Inc. Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Microchip MIC7221YM5-TR

Description
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2.2V; Supply Voltage Max:10V; Reset Type:Open-Drain; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay Time:10µs RoHS Compliant: Yes
Datasheet
Description
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2.2V; Supply Voltage Max:10V; Reset Type:Open-Drain; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay Time:10µs RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Microchip - 41AH8564 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Microchip
41AH8564
Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Microchip 41AH8564
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2.2V; Supply Voltage Max:10V; Reset Type:Open-Drain; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay Time:10µs RoHS Compliant: Yes

MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2.2V; Supply Voltage Max:10V; Reset Type:Open-Drain; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay Time:10µs RoHS Compliant: Yes

Supplier's Site
Micropower Comp, Single, Sot-23-5; Threshold Voltage Microchip - 57AC7122 - Newark, An Avnet Company
Chicago, IL, United States
Micropower Comp, Single, Sot-23-5; Threshold Voltage Microchip
57AC7122
Micropower Comp, Single, Sot-23-5; Threshold Voltage Microchip 57AC7122
MICROPOWER COMP, SINGLE, SOT-23-5; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2.2V; Supply Voltage Max:10V; Reset Type:Open-Drain; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay Time:10µs; RoHS Compliant: Yes

MICROPOWER COMP, SINGLE, SOT-23-5; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2.2V; Supply Voltage Max:10V; Reset Type:Open-Drain; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay Time:10µs; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 41AH8564
Product Name Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Microchip
Number of Supplies 1; 1Monitors
Unlock Full Specs
to access all available technical data

Similar Products

 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
Voltage References - 1904442 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118 - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers