Microchip Technology, Inc. PMIC - PMIC - Supervisors - MIC6315-31D3U TR MIC6315-31D3U TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 927139-MIC6315-31D3U TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SOT-143 Package: Reel - TR Package: TO-253-4, TO-253AA Mounting: Surface Mount Part Status: Obsolete Family Name: MIC6315 Categories: Integrated Circuits (ICs) Case / Package: SOT-143 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC6315-31D3U TR-ND, MIC6315-31D3UTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 927139-MIC6315-31D3U TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SOT-143 Package: Reel - TR Package: TO-253-4, TO-253AA Mounting: Surface Mount Part Status: Obsolete Family Name: MIC6315 Categories: Integrated Circuits (ICs) Case / Package: SOT-143 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC6315-31D3U TR-ND, MIC6315-31D3UTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MIC6315-31D3U TR - 927139-MIC6315-31D3U TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC6315-31D3U TR
927139-MIC6315-31D3U TR
PMIC - PMIC - Supervisors - MIC6315-31D3U TR 927139-MIC6315-31D3U TR
Manufacturer: Microchip Technology Win Source Part Number: 927139-MIC6315-31D3U TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SOT-143 Package: Reel - TR Package: TO-253-4, TO-253AA Mounting: Surface Mount Part Status: Obsolete Family Name: MIC6315 Categories: Integrated Circuits (ICs) Case / Package: SOT-143 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC6315-31D3U TR-ND, MIC6315-31D3UTR

Manufacturer: Microchip Technology
Win Source Part Number: 927139-MIC6315-31D3U TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel SOT-143
Package: Reel - TR
Package: TO-253-4, TO-253AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MIC6315
Categories: Integrated Circuits (ICs)
Case / Package: SOT-143
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC6315-31D3U TR-ND, MIC6315-31D3UTR

Buy Now Datasheet
Supervisors - MIC6315-31D3UTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-143

Supervisor Open Drain or Open Collector 1 Channel SOT-143

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-MIC6315-31D3U TR
Voltage Supervisor IC 691-MIC6315-31D3U TR
IC SUPERVISOR 1 CHANNEL SOT143 Product overview: MIC6315-31D3U TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC6315-31D3U TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT143 Product overview: MIC6315-31D3U TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC6315-31D3U TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - MIC6315-31D3U TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC6315-31D3U TR
PMIC - Supervisors MIC6315-31D3U TR
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - MIC6315-31D3U TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
MIC6315-31D3U TR
Integrated Circuits (ICs) - PMIC - Supervisors MIC6315-31D3U TR
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 927139-MIC6315-31D3U TR MIC6315-31D3UTR-ND 691-MIC6315-31D3U TR MIC6315-31D3U TR MIC6315-31D3U TR
Product Name PMIC - PMIC - Supervisors - MIC6315-31D3U TR Supervisors Voltage Supervisor IC PMIC - Supervisors Integrated Circuits (ICs) - PMIC - Supervisors
Output Options Open Drain; Inverting Open Drain; Active Low Open Drain; Open Drain or Open Collector
Type SOT-143 TO-253-4, TO-253AA Tape & Reel (TR) TO-253-4, TO-253AA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
Voltage References - 9228513 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details