Microchip Technology, Inc. SOT23 Voltage Supervisor IC MIC803-31D3VM3-TR

Description
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MIC803-31D3VM3-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC803-31D3VM3-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MIC803-31D3VM3-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC803-31D3VM3-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-MIC803-31D3VM3-TR
SOT23 Voltage Supervisor IC 691-MIC803-31D3VM3-TR
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MIC803-31D3VM3-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC803-31D3VM3-T R can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MIC803-31D3VM3-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC803-31D3VM3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 576-3816-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-3816-6-ND
Supervisors 576-3816-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 576-3816-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-3816-2-ND
Supervisors 576-3816-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 576-3816-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-3816-1-ND
Supervisors 576-3816-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - MIC803-31D3VM3-TR - 1077226-MIC803-31D3VM3-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC803-31D3VM3-TR
1077226-MIC803-31D3VM3-TR
PMIC - PMIC - Supervisors - MIC803-31D3VM3-TR 1077226-MIC803-31D3VM3-TR
Manufacturer: Microchip Technology Win Source Part Number: 1077226-MIC803-31D3V M3-TR Packaging: Cut Reel Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077226-MIC803-31D3VM3-TR
Packaging: Cut Reel
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Supervisors - 2097715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
2097715
Voltage Supervisors 2097715
3-Pin Microprocessor Supervisor Circuit

3-Pin Microprocessor Supervisor Circuit

Supplier's Site
Voltage Supervisors - 2097715P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
2097715P
Voltage Supervisors 2097715P
3-Pin Microprocessor Supervisor Circuit

3-Pin Microprocessor Supervisor Circuit

Supplier's Site
Voltage Supervisors - 2097714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
2097714
Voltage Supervisors 2097714
3-Pin Microprocessor Supervisor Circuit

3-Pin Microprocessor Supervisor Circuit

Supplier's Site
Mpu Supervisor/monitor, -40 To 125Deg C; Threshold Voltage Microchip - 41AH8568 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor/monitor, -40 To 125Deg C; Threshold Voltage Microchip
41AH8568
Mpu Supervisor/monitor, -40 To 125Deg C; Threshold Voltage Microchip 41AH8568
MPU SUPERVISOR/MONITOR, -40 TO 125DEG C; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

MPU SUPERVISOR/MONITOR, -40 TO 125DEG C; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Supervisors - MIC803-31D3VM3-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MIC803-31D3VM3-TR
Supervisory Circuits MIC803-31D3VM3-TR
Supervisory Circuits 3-Pin Microprocessor Supervisor Circuit w/ Open-Drain Reset Output

Supervisory Circuits 3-Pin Microprocessor Supervisor Circuit w/ Open-Drain Reset Output

Buy Now Datasheet
PMIC - Supervisors - MIC803-31D3VM3-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC803-31D3VM3-TR
PMIC - Supervisors MIC803-31D3VM3-TR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MIC803-31D3VM3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MIC803-31D3VM3-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MIC803-31D3VM3-TR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MIC803-31D3VM3-TR 576-3816-6-ND 1077226-MIC803-31D3VM3-TR 2097715 2097715P 41AH8568 MIC803-31D3VM3-TR MIC803-31D3VM3-TR MIC803-31D3VM3-TR MIC803-31D3VM3-TR
Product Name SOT23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - MIC803-31D3VM3-TR Voltage Supervisors Voltage Supervisors Mpu Supervisor/monitor, -40 To 125Deg C; Threshold Voltage Microchip Supervisors Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1 1 1; 1Monitors 1; 1
Type Tape & Reel (TR) SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SC-70; SOT-23; Sot-23 & sc70 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Pins 3 3 3
IQ 4.5 µA
Supply Voltage 1 to 5.5 volts 1.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Supervisors - 1901655P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active High, Push Pull, Active Low
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details