Microchip Technology, Inc. Voltage Supervisor with Watchdog Timer, Manual Reset, and Dual Outputs MIC826

Description
The MIC826 is a low-current, ultra-small, voltage supervisor with manual reset input, watchdog timer, and active-high and active-low push-pull outputs. The reset outputs are asserted and held when the supply voltage falls below the factory-programmed threshold voltage, when the /MR pin is pulled low, or if the watchdog times out. Reset is asserted for the reset timeout delay after the supply voltage increases above the rising threshold voltage or when manual reset input is asserted high. The MIC826 features an integrated pull-up resistor on the /MR. An active-low push-pull reset output (/RESET) and an active-high reset output (RESET) provide flexibility when interfacing with various microcontrollers, PMICs, or load switches. The watchdog input can be left unconnected for applications that do not require watchdog monitoring. The MIC826 consumes a quiescent current of only 3.8μA and is offered in a tiny, space-saving, 6-pin 1.6mm x 1.6mm Thin DFN package. It is rated for the -40°C to +125°C temperature range. Additional Features Precision 1.8V to 5V power supply monitor ±0.5% threshold accuracy at TA = +25°C ±1.5% threshold accuracy from TA = -40°C to +125°C 3.8μA supply current (MIC826S/R/T/W/Y/Z) 4.8μA supply current (MIC826L/M) Manual reset input 140ms (min.) reset timeout period 1.6s (typ.) watchdog timeout period Float watchdog timer input to disable watchdog timer Active-high and active-low push-pull outputs Guaranteed reset output valid to VCC = 1V -40°C to +125°C junction temperature range 6-pin 1.6mm x 1.6mm x 0.5mm Thin DFN package 50% smaller version of MAX823/MAX824/MAX825 /ADM823/ADM824/ADM82 5 8x lower watchdog input current than competition
Datasheet
Description
The MIC826 is a low-current, ultra-small, voltage supervisor with manual reset input, watchdog timer, and active-high and active-low push-pull outputs. The reset outputs are asserted and held when the supply voltage falls below the factory-programmed threshold voltage, when the /MR pin is pulled low, or if the watchdog times out. Reset is asserted for the reset timeout delay after the supply voltage increases above the rising threshold voltage or when manual reset input is asserted high. The MIC826 features an integrated pull-up resistor on the /MR. An active-low push-pull reset output (/RESET) and an active-high reset output (RESET) provide flexibility when interfacing with various microcontrollers, PMICs, or load switches. The watchdog input can be left unconnected for applications that do not require watchdog monitoring. The MIC826 consumes a quiescent current of only 3.8μA and is offered in a tiny, space-saving, 6-pin 1.6mm x 1.6mm Thin DFN package. It is rated for the -40°C to +125°C temperature range. Additional Features Precision 1.8V to 5V power supply monitor ±0.5% threshold accuracy at TA = +25°C ±1.5% threshold accuracy from TA = -40°C to +125°C 3.8μA supply current (MIC826S/R/T/W/Y/Z) 4.8μA supply current (MIC826L/M) Manual reset input 140ms (min.) reset timeout period 1.6s (typ.) watchdog timeout period Float watchdog timer input to disable watchdog timer Active-high and active-low push-pull outputs Guaranteed reset output valid to VCC = 1V -40°C to +125°C junction temperature range 6-pin 1.6mm x 1.6mm x 0.5mm Thin DFN package 50% smaller version of MAX823/MAX824/MAX825 /ADM823/ADM824/ADM82 5 8x lower watchdog input current than competition
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Supervisor with Watchdog Timer, Manual Reset, and Dual Outputs - MIC826 - Microchip Technology, Inc.
Chandler, AZ, United States
Voltage Supervisor with Watchdog Timer, Manual Reset, and Dual Outputs
MIC826
Voltage Supervisor with Watchdog Timer, Manual Reset, and Dual Outputs MIC826
The MIC826 is a low-current, ultra-small, voltage supervisor with manual reset input, watchdog timer, and active-high and active-low push-pull outputs. The reset outputs are asserted and held when the supply voltage falls below the factory-programmed threshold voltage, when the /MR pin is pulled low, or if the watchdog times out. Reset is asserted for the reset timeout delay after the supply voltage increases above the rising threshold voltage or when manual reset input is asserted high. The MIC826 features an integrated pull-up resistor on the /MR. An active-low push-pull reset output (/RESET) and an active-high reset output (RESET) provide flexibility when interfacing with various microcontrollers, PMICs, or load switches. The watchdog input can be left unconnected for applications that do not require watchdog monitoring. The MIC826 consumes a quiescent current of only 3.8μA and is offered in a tiny, space-saving, 6-pin 1.6mm x 1.6mm Thin DFN package. It is rated for the -40°C to +125°C temperature range. Additional Features Precision 1.8V to 5V power supply monitor ±0.5% threshold accuracy at TA = +25°C ±1.5% threshold accuracy from TA = -40°C to +125°C 3.8μA supply current (MIC826S/R/T/W/Y/Z) 4.8μA supply current (MIC826L/M) Manual reset input 140ms (min.) reset timeout period 1.6s (typ.) watchdog timeout period Float watchdog timer input to disable watchdog timer Active-high and active-low push-pull outputs Guaranteed reset output valid to VCC = 1V -40°C to +125°C junction temperature range 6-pin 1.6mm x 1.6mm x 0.5mm Thin DFN package 50% smaller version of MAX823/MAX824/MAX825 /ADM823/ADM824/ADM82 5 8x lower watchdog input current than competition

The MIC826 is a low-current, ultra-small, voltage supervisor with manual reset input, watchdog timer, and active-high and active-low push-pull outputs. The reset outputs are asserted and held when the supply voltage falls below the factory-programmed threshold voltage, when the /MR pin is pulled low, or if the watchdog times out. Reset is asserted for the reset timeout delay after the supply voltage increases above the rising threshold voltage or when manual reset input is asserted high.

The MIC826 features an integrated pull-up resistor on the /MR. An active-low push-pull reset output (/RESET) and an active-high reset output (RESET) provide flexibility when interfacing with various microcontrollers, PMICs, or load switches. The watchdog input can be left unconnected for applications that do not require watchdog monitoring.

The MIC826 consumes a quiescent current of only 3.8μA and is offered in a tiny, space-saving, 6-pin 1.6mm x 1.6mm Thin DFN package. It is rated for the -40°C to +125°C temperature range.

Additional Features

    • Precision 1.8V to 5V power supply monitor
    • ±0.5% threshold accuracy at TA = +25°C
    • ±1.5% threshold accuracy from TA = -40°C to +125°C
    • 3.8μA supply current (MIC826S/R/T/W/Y/Z)
    • 4.8μA supply current (MIC826L/M)
    • Manual reset input
    • 140ms (min.) reset timeout period
    • 1.6s (typ.) watchdog timeout period
    • Float watchdog timer input to disable watchdog timer
    • Active-high and active-low push-pull outputs
    • Guaranteed reset output valid to VCC = 1V
    • -40°C to +125°C junction temperature range
    • 6-pin 1.6mm x 1.6mm x 0.5mm Thin DFN package
    • 50% smaller version of MAX823/MAX824/MAX825/ADM823/ADM824/ADM825
    • 8x lower watchdog input current than competition
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC826
Product Name Voltage Supervisor with Watchdog Timer, Manual Reset, and Dual Outputs
Features Watchdog Timer; Manual Reset
Output Options Push-Pull
Type ['UDFN']
IQ 4 µA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1901697P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Open Drain, Active High, Active Low
View Details