Microchip Technology, Inc. Voltage Supervisor IC MIC6315-29D3UY-TR

Description
IC SUPERVISOR 1 CHANNEL SOT143 Product overview: MIC6315-29D3UY-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC6315-29D3UY-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL SOT143 Product overview: MIC6315-29D3UY-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC6315-29D3UY-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-MIC6315-29D3UY-TR
Voltage Supervisor IC 691-MIC6315-29D3UY-TR
IC SUPERVISOR 1 CHANNEL SOT143 Product overview: MIC6315-29D3UY-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC6315-29D3UY-T R can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT143 Product overview: MIC6315-29D3UY-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC6315-29D3UY-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MIC6315-29D3UY-TR - 128365-MIC6315-29D3UY-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC6315-29D3UY-TR
128365-MIC6315-29D3UY-TR
PMIC - PMIC - Supervisors - MIC6315-29D3UY-TR 128365-MIC6315-29D3UY-TR
Manufacturer: Microchip Technology Win Source Part Number: 128365-MIC6315-29D3U Y-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143

Manufacturer: Microchip Technology
Win Source Part Number: 128365-MIC6315-29D3UY-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143

Buy Now Datasheet
Supervisors - 576-2887-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2887-6-ND
Supervisors 576-2887-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-143

Supervisor Open Drain or Open Collector 1 Channel SOT-143

Buy Now Datasheet
Supervisors - 576-2887-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2887-1-ND
Supervisors 576-2887-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-143

Supervisor Open Drain or Open Collector 1 Channel SOT-143

Buy Now Datasheet
Supervisors - 576-2887-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2887-2-ND
Supervisors 576-2887-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-143

Supervisor Open Drain or Open Collector 1 Channel SOT-143

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MIC6315-29D3UY-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MIC6315-29D3UY-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MIC6315-29D3UY-TR
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site
Voltage Supervisor, 5.5V, Sot-143-4; Threshold Voltage Microchip - 98Y0274 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 5.5V, Sot-143-4; Threshold Voltage Microchip
98Y0274
Voltage Supervisor, 5.5V, Sot-143-4; Threshold Voltage Microchip 98Y0274
VOLTAGE SUPERVISOR, 5.5V, SOT-143-4; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-143; No. of Pins:4Pins RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 5.5V, SOT-143-4; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-143; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MIC6315-29D3UY-TR
Supervisory Circuits MIC6315-29D3UY-TR
Supervisory Circuits Reset Generator, Active Low, 2.93V VTH, Manual Reset

Supervisory Circuits Reset Generator, Active Low, 2.93V VTH, Manual Reset

Buy Now Datasheet
PMIC - Supervisors - MIC6315-29D3UY-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC6315-29D3UY-TR
PMIC - Supervisors MIC6315-29D3UY-TR
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site Datasheet
Supervisors - MIC6315-29D3UY-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-143

Supervisor Open Drain or Open Collector 1 Channel SOT-143

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MIC6315-29D3UY-TR 128365-MIC6315-29D3UY-TR 576-2887-6-ND MIC6315-29D3UY-TR 98Y0274 MIC6315-29D3UY-TR MIC6315-29D3UY-TR MIC6315-29D3UY-TR
Product Name Voltage Supervisor IC PMIC - PMIC - Supervisors - MIC6315-29D3UY-TR Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Supervisor, 5.5V, Sot-143-4; Threshold Voltage Microchip Supervisory Circuits PMIC - Supervisors Supervisors
Number of Supplies 1 1; 1 1; 1Monitors 1; 1
Type Tape & Reel (TR) SOT-143 TO-253-4, TO-253AA TO-253-4, TO-253AA TO-253-4, TO-253AA
IQ 5 µA
Supply Voltage 1 to 5.5 volts 1 to 5.5 volts
Threshold 2.93 volts 2.93 volts 2.93 volts 2.93 volts 2.93 volts 2.93 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Supervisors - 1901284P - RS Components, Ltd.
Specs
Output Options Open Drain; Active Low; Active Low, Open Drain
Type SSOP; TSSOP
View Details
Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details