Microchip Technology, Inc. 3-Pin Microprocessor Supervisor Circuit with Open-Drain Reset Output MIC803

Description
The MIC803 is a single-voltage supervisor with open-drain reset output that provides accurate power supply monitoring and reset generation in microprocessor based systems. The function of the device is to assert a reset signal if the power supply voltage drops below the Reset Threshold voltage, and retain this reset for the Reset Timeout Period once the power supply increases above the Reset Threshold voltage. The MIC803 consumes only 4.5µA of supply current and offers three reset delay periods of 20ms, 140ms and 1120ms (min). It features factory programmed reset threshold levels from 2.63V to 4.63V to accommodate 3.0V, 3.3V, and 5.0V power supplies. It is available in the compact 3-pin SC-70 and SOT-23 packages. Additional Features 4.5µA supply current (typical) at 3.6V Open-Drain /RESET output /RESET remains valid with VCC as low as 1V 20ms, 140ms, or 1120ms (min) reset timeout Options 2.63V to 4.63V Preset Voltage Threshold Options 2.5% Voltage Threshold Accuracy over temperature 3-pin SC70-3 package (2.0mm x 2.1mm) 3-pin SOT-23 package (2.3mm x 2.9mm) -40°C to +125°C Junction Temperature Range
Datasheet
Description
The MIC803 is a single-voltage supervisor with open-drain reset output that provides accurate power supply monitoring and reset generation in microprocessor based systems. The function of the device is to assert a reset signal if the power supply voltage drops below the Reset Threshold voltage, and retain this reset for the Reset Timeout Period once the power supply increases above the Reset Threshold voltage. The MIC803 consumes only 4.5µA of supply current and offers three reset delay periods of 20ms, 140ms and 1120ms (min). It features factory programmed reset threshold levels from 2.63V to 4.63V to accommodate 3.0V, 3.3V, and 5.0V power supplies. It is available in the compact 3-pin SC-70 and SOT-23 packages. Additional Features 4.5µA supply current (typical) at 3.6V Open-Drain /RESET output /RESET remains valid with VCC as low as 1V 20ms, 140ms, or 1120ms (min) reset timeout Options 2.63V to 4.63V Preset Voltage Threshold Options 2.5% Voltage Threshold Accuracy over temperature 3-pin SC70-3 package (2.0mm x 2.1mm) 3-pin SOT-23 package (2.3mm x 2.9mm) -40°C to +125°C Junction Temperature Range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Pin Microprocessor Supervisor Circuit with Open-Drain Reset Output - MIC803 - Microchip Technology, Inc.
Chandler, AZ, United States
3-Pin Microprocessor Supervisor Circuit with Open-Drain Reset Output
MIC803
3-Pin Microprocessor Supervisor Circuit with Open-Drain Reset Output MIC803
The MIC803 is a single-voltage supervisor with open-drain reset output that provides accurate power supply monitoring and reset generation in microprocessor based systems. The function of the device is to assert a reset signal if the power supply voltage drops below the Reset Threshold voltage, and retain this reset for the Reset Timeout Period once the power supply increases above the Reset Threshold voltage. The MIC803 consumes only 4.5µA of supply current and offers three reset delay periods of 20ms, 140ms and 1120ms (min). It features factory programmed reset threshold levels from 2.63V to 4.63V to accommodate 3.0V, 3.3V, and 5.0V power supplies. It is available in the compact 3-pin SC-70 and SOT-23 packages. Additional Features 4.5µA supply current (typical) at 3.6V Open-Drain /RESET output /RESET remains valid with VCC as low as 1V 20ms, 140ms, or 1120ms (min) reset timeout Options 2.63V to 4.63V Preset Voltage Threshold Options 2.5% Voltage Threshold Accuracy over temperature 3-pin SC70-3 package (2.0mm x 2.1mm) 3-pin SOT-23 package (2.3mm x 2.9mm) -40°C to +125°C Junction Temperature Range

The MIC803 is a single-voltage supervisor with open-drain reset output that provides accurate power supply monitoring and reset generation in microprocessor based systems. The function of the device is to assert a reset signal if the power supply voltage drops below the Reset Threshold voltage, and retain this reset for the Reset Timeout Period once the power supply increases above the Reset Threshold voltage.

The MIC803 consumes only 4.5µA of supply current and offers three reset delay periods of 20ms, 140ms and 1120ms (min). It features factory programmed reset threshold levels from 2.63V to 4.63V to accommodate 3.0V, 3.3V, and 5.0V power supplies. It is available in the compact 3-pin SC-70 and SOT-23 packages.

Additional Features

    • 4.5µA supply current (typical) at 3.6V
    • Open-Drain /RESET output
    • /RESET remains valid with VCC as low as 1V
    • 20ms, 140ms, or 1120ms (min) reset timeout Options
    • 2.63V to 4.63V Preset Voltage Threshold Options
    • 2.5% Voltage Threshold Accuracy over temperature
    • 3-pin SC70-3 package (2.0mm x 2.1mm)
    • 3-pin SOT-23 package (2.3mm x 2.9mm)
    • -40°C to +125°C Junction Temperature Range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC803
Product Name 3-Pin Microprocessor Supervisor Circuit with Open-Drain Reset Output
Output Options Open Drain
Type ['Wafer', 'WAFER', 'SC70', 'SOT-23']
IQ 5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210717P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage References - 1659767 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
TPS3838K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
6 suppliers