Microchip Technology, Inc. uP Supervisor, Active High & Low Resets, 4.65V VTH MIC707

Description
The MIC705, MIC706, MIC707, and MIC708 areinexpensive microprocessor supervisory circuits that monitor power supplies in microprocessor-based systems. The circuit functions include a watchdog timer, microprocessor reset, power-failure warning, and a debounced manual reset input. The MIC705 and MIC706 offer a watchdog timer function while the MIC707 and MIC708 have an active-high reset output in addition to the active-low reset output. Supply voltage monitor levels of 4.65V and 4.4V are available. The MIC705 and MIC707 have a nominal reset threshold level of 4.65V while the MIC706 and MIC708 have a 4.4V nominal reset threshold level. When the supply voltage drops below the respective reset threshold level, /RESET is asserted. Additional Features Debounced manual reset input is TTL/CMOS Compatible Reset pulse width: 200ms Watchdog timer, 1.6s (MIC705/706) 4.65V or 4.40V Precision Voltage Monitor Early power fail warning or low battery detect
Datasheet
Description
The MIC705, MIC706, MIC707, and MIC708 areinexpensive microprocessor supervisory circuits that monitor power supplies in microprocessor-based systems. The circuit functions include a watchdog timer, microprocessor reset, power-failure warning, and a debounced manual reset input. The MIC705 and MIC706 offer a watchdog timer function while the MIC707 and MIC708 have an active-high reset output in addition to the active-low reset output. Supply voltage monitor levels of 4.65V and 4.4V are available. The MIC705 and MIC707 have a nominal reset threshold level of 4.65V while the MIC706 and MIC708 have a 4.4V nominal reset threshold level. When the supply voltage drops below the respective reset threshold level, /RESET is asserted. Additional Features Debounced manual reset input is TTL/CMOS Compatible Reset pulse width: 200ms Watchdog timer, 1.6s (MIC705/706) 4.65V or 4.40V Precision Voltage Monitor Early power fail warning or low battery detect
Datasheet

Suppliers

Company
Product
Description
Supplier Links
uP Supervisor, Active High & Low Resets, 4.65V VTH - MIC707 - Microchip Technology, Inc.
Chandler, AZ, United States
uP Supervisor, Active High & Low Resets, 4.65V VTH
MIC707
uP Supervisor, Active High & Low Resets, 4.65V VTH MIC707
The MIC705, MIC706, MIC707, and MIC708 areinexpensive microprocessor supervisory circuits that monitor power supplies in microprocessor-based systems. The circuit functions include a watchdog timer, microprocessor reset, power-failure warning, and a debounced manual reset input. The MIC705 and MIC706 offer a watchdog timer function while the MIC707 and MIC708 have an active-high reset output in addition to the active-low reset output. Supply voltage monitor levels of 4.65V and 4.4V are available. The MIC705 and MIC707 have a nominal reset threshold level of 4.65V while the MIC706 and MIC708 have a 4.4V nominal reset threshold level. When the supply voltage drops below the respective reset threshold level, /RESET is asserted. Additional Features Debounced manual reset input is TTL/CMOS Compatible Reset pulse width: 200ms Watchdog timer, 1.6s (MIC705/706) 4.65V or 4.40V Precision Voltage Monitor Early power fail warning or low battery detect

The MIC705, MIC706, MIC707, and MIC708 areinexpensive microprocessor supervisory circuits that monitor power supplies in microprocessor-based systems. The circuit functions include a watchdog timer, microprocessor reset, power-failure warning, and a debounced manual reset input.

The MIC705 and MIC706 offer a watchdog timer function while the MIC707 and MIC708 have an active-high reset output in addition to the active-low reset output.

Supply voltage monitor levels of 4.65V and 4.4V are available. The MIC705 and MIC707 have a nominal reset threshold level of 4.65V while the MIC706 and MIC708 have a 4.4V nominal reset threshold level. When the supply voltage drops below the respective reset threshold level, /RESET is asserted.

Additional Features

    • Debounced manual reset input is TTL/CMOS Compatible
    • Reset pulse width: 200ms
    • Watchdog timer, 1.6s (MIC705/706)
    • 4.65V or 4.40V Precision Voltage Monitor
    • Early power fail warning or low battery detect
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC707
Product Name uP Supervisor, Active High & Low Resets, 4.65V VTH
Output Options Push-Pull
Type SOIC; ['SOIC']
IQ 30 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Voltage Supervisors - 1916865P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details