Supervisor Open Drain or Open Collector 1 Channel SOT-143
Supervisor Open Drain or Open Collector 1 Channel SOT-143
Supervisor Open Drain or Open Collector 1 Channel SOT-143
Manufacturer: Microchip Technology
Win Source Part Number: 927140-MIC6315-44D2U
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector Channel SOT-143
Package: TO-253-4, TO-253AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC6315
Categories: Integrated Circuits (ICs)
Case / Package: SOT-143
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC6315-44D2UY-DKR, MIC6315-44D2UY TR, MIC6315-44D2UY-CT, MIC6315-44D2UYTR-ND,
IC SUPERVISOR 1 CHANNEL SOT143 Product overview: MIC6315-44D2UY-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC6315-44D2UY-T
IC SUPERVISOR 1 CHANNEL SOT143
IC SUPERVISOR 1 CHANNEL SOT143
Supervisor Open Drain or Open Collector 1 Channel SOT-143
Supervisory Circuits Reset Generator, Active Low, 4.38V VTH, Manual Reset
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MIC6315-44D2UY-TR-ND | 927140-MIC6315-44D2UY-TR | 691-MIC6315-44D2UY-TR | MIC6315-44D2UY-TR | MIC6315-44D2UY-TR | MIC6315-44D2UY-TR | MIC6315-44D2UY-TR |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - MIC6315-44D2UY-TR | Voltage Supervisor IC | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits |
| Features | Manual Reset | ||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | TO-253-4, TO-253AA | SOT-143 | Tape & Reel (TR) | TO-253-4, TO-253AA | TO-253-4, TO-253AA | ||
| Threshold | 4.38 volts | 4.38 volts | 4.38 volts | 4.38 volts |