Supervisor Push-Pull, Totem Pole 1 Channel SOT-143
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143
Manufacturer: Microchip Technology
Win Source Part Number: 003537-MIC811TUY-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143
IC SUPERVISOR 1 CHANNEL SOT143
Supervisory Circuits Microprocessor Reset Circuit with Manual Reset, Push-Pull Active-Low Output, 3.0
IC SUPERVISOR 1 CHANNEL SOT143
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 576-1326-1-ND | 003537-MIC811TUY-TR | MIC811TUY-TR | MIC811TUY-TR | MIC811TUY-TR | MIC811TUY-TR |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - MIC811TUY-TR | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | |||
| Type | TO-253-4, TO-253AA | SOT-143 | TO-253-4, TO-253AA | TO-253-4, TO-253AA |