Microchip Technology, Inc. Microprocessor Reset Circuit with Manual Reset, Push-Pull Active-High Output MIC812

Description
The MIC811 and MIC812 are inexpensive microprocessor supervisory circuits that monitor power supplies in microprocessor based systems. The function of this device is to assert a reset if either the power supply drops below a designated reset threshold level or /MR is forced low. Several different reset threshold levels are available to accommodate 3V, 3.3V or 5V powered systems. The MIC811 has an active low /RESET output, while the MIC812 offers an active high RESET output. The reset output is guaranteed to remain asserted for a minimum of 140ms after VCC has risen above the designed reset threshold level. Having a push-pull output stage, the MIC811/812 does not require a pull-up resistor at the output. The MIC811/812 comes in a 4-pin SOT-143 package. If a microprocessor voltage supervisor with an open-drain output stage is needed, see MIC6315. Additional Features Precision voltage monitor for 3V, 3.3V or 5V power supplies /RESET remains valid with VCC as low as 1V 5µA typical supply current 140ms minimum reset pulse width available Manual reset input Available in 4-pin SOT-143 package
Datasheet
Description
The MIC811 and MIC812 are inexpensive microprocessor supervisory circuits that monitor power supplies in microprocessor based systems. The function of this device is to assert a reset if either the power supply drops below a designated reset threshold level or /MR is forced low. Several different reset threshold levels are available to accommodate 3V, 3.3V or 5V powered systems. The MIC811 has an active low /RESET output, while the MIC812 offers an active high RESET output. The reset output is guaranteed to remain asserted for a minimum of 140ms after VCC has risen above the designed reset threshold level. Having a push-pull output stage, the MIC811/812 does not require a pull-up resistor at the output. The MIC811/812 comes in a 4-pin SOT-143 package. If a microprocessor voltage supervisor with an open-drain output stage is needed, see MIC6315. Additional Features Precision voltage monitor for 3V, 3.3V or 5V power supplies /RESET remains valid with VCC as low as 1V 5µA typical supply current 140ms minimum reset pulse width available Manual reset input Available in 4-pin SOT-143 package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessor Reset Circuit with Manual Reset, Push-Pull Active-High Output - MIC812 - Microchip Technology, Inc.
Chandler, AZ, United States
Microprocessor Reset Circuit with Manual Reset, Push-Pull Active-High Output
MIC812
Microprocessor Reset Circuit with Manual Reset, Push-Pull Active-High Output MIC812
The MIC811 and MIC812 are inexpensive microprocessor supervisory circuits that monitor power supplies in microprocessor based systems. The function of this device is to assert a reset if either the power supply drops below a designated reset threshold level or /MR is forced low. Several different reset threshold levels are available to accommodate 3V, 3.3V or 5V powered systems. The MIC811 has an active low /RESET output, while the MIC812 offers an active high RESET output. The reset output is guaranteed to remain asserted for a minimum of 140ms after VCC has risen above the designed reset threshold level. Having a push-pull output stage, the MIC811/812 does not require a pull-up resistor at the output. The MIC811/812 comes in a 4-pin SOT-143 package. If a microprocessor voltage supervisor with an open-drain output stage is needed, see MIC6315. Additional Features Precision voltage monitor for 3V, 3.3V or 5V power supplies /RESET remains valid with VCC as low as 1V 5µA typical supply current 140ms minimum reset pulse width available Manual reset input Available in 4-pin SOT-143 package

The MIC811 and MIC812 are inexpensive microprocessor supervisory circuits that monitor power supplies in microprocessor based systems.

The function of this device is to assert a reset if either the power supply drops below a designated reset threshold level or /MR is forced low. Several different reset threshold levels are available to accommodate 3V, 3.3V or 5V powered systems.

The MIC811 has an active low /RESET output, while the MIC812 offers an active high RESET output. The reset output is guaranteed to remain asserted for a minimum of 140ms after VCC has risen above the designed reset threshold level. Having a push-pull output stage, the MIC811/812 does not require a pull-up resistor at the output. The MIC811/812 comes in a 4-pin SOT-143 package.

If a microprocessor voltage supervisor with an open-drain output stage is needed, see MIC6315.

Additional Features

    • Precision voltage monitor for 3V, 3.3V or 5V power supplies
    • /RESET remains valid with VCC as low as 1V
    • 5µA typical supply current
    • 140ms minimum reset pulse width available
    • Manual reset input
    • Available in 4-pin SOT-143 package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC812
Product Name Microprocessor Reset Circuit with Manual Reset, Push-Pull Active-High Output
Features Manual Reset
Output Options Push-Pull
Type ['SOT-143']
IQ 5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1899985 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-143; Sot-143
View Details
PMIC - Supervisors - ADM1062ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
TPS3805H33-Q1 Automotive Catalog Dual Voltage Detectors - 2T05H33QDCKRG4Q - Texas Instruments
Specs
Number of Supplies 2
Output Options Active-low,Push-pull
Type SC70
View Details
8 suppliers
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details