Microchip Technology, Inc. uP Supervisor, Watchdog Timer, Active-High, 4.4V VTH MIC706

Description
The MIC705, MIC706, MIC707, and MIC708 areinexpensive microprocessor supervisory circuits that monitor power supplies in microprocessor-based systems. The circuit functions include a watchdog timer, microprocessor reset, power-failure warning, and a debounced manual reset input. The MIC705 and MIC706 offer a watchdog timer function while the MIC707 and MIC708 have an active-high reset output in addition to the active-low reset output. Supply voltage monitor levels of 4.65V and 4.4V are available. The MIC705 and MIC707 have a nominal reset threshold level of 4.65V while the MIC706 and MIC708 have a 4.4V nominal reset threshold level. When the supply voltage drops below the respective reset threshold level, /RESET is asserted. Additional Features Debounced manual reset input is TTL/CMOS Compatible Reset pulse width: 200ms Watchdog timer, 1.6s (MIC705/706) 4.65V or 4.40V Precision Voltage Monitor Early power fail warning or low battery detect
Datasheet
Description
The MIC705, MIC706, MIC707, and MIC708 areinexpensive microprocessor supervisory circuits that monitor power supplies in microprocessor-based systems. The circuit functions include a watchdog timer, microprocessor reset, power-failure warning, and a debounced manual reset input. The MIC705 and MIC706 offer a watchdog timer function while the MIC707 and MIC708 have an active-high reset output in addition to the active-low reset output. Supply voltage monitor levels of 4.65V and 4.4V are available. The MIC705 and MIC707 have a nominal reset threshold level of 4.65V while the MIC706 and MIC708 have a 4.4V nominal reset threshold level. When the supply voltage drops below the respective reset threshold level, /RESET is asserted. Additional Features Debounced manual reset input is TTL/CMOS Compatible Reset pulse width: 200ms Watchdog timer, 1.6s (MIC705/706) 4.65V or 4.40V Precision Voltage Monitor Early power fail warning or low battery detect
Datasheet

Suppliers

Company
Product
Description
Supplier Links
uP Supervisor, Watchdog Timer, Active-High, 4.4V VTH - MIC706 - Microchip Technology, Inc.
Chandler, AZ, United States
uP Supervisor, Watchdog Timer, Active-High, 4.4V VTH
MIC706
uP Supervisor, Watchdog Timer, Active-High, 4.4V VTH MIC706
The MIC705, MIC706, MIC707, and MIC708 areinexpensive microprocessor supervisory circuits that monitor power supplies in microprocessor-based systems. The circuit functions include a watchdog timer, microprocessor reset, power-failure warning, and a debounced manual reset input. The MIC705 and MIC706 offer a watchdog timer function while the MIC707 and MIC708 have an active-high reset output in addition to the active-low reset output. Supply voltage monitor levels of 4.65V and 4.4V are available. The MIC705 and MIC707 have a nominal reset threshold level of 4.65V while the MIC706 and MIC708 have a 4.4V nominal reset threshold level. When the supply voltage drops below the respective reset threshold level, /RESET is asserted. Additional Features Debounced manual reset input is TTL/CMOS Compatible Reset pulse width: 200ms Watchdog timer, 1.6s (MIC705/706) 4.65V or 4.40V Precision Voltage Monitor Early power fail warning or low battery detect

The MIC705, MIC706, MIC707, and MIC708 areinexpensive microprocessor supervisory circuits that monitor power supplies in microprocessor-based systems. The circuit functions include a watchdog timer, microprocessor reset, power-failure warning, and a debounced manual reset input.

The MIC705 and MIC706 offer a watchdog timer function while the MIC707 and MIC708 have an active-high reset output in addition to the active-low reset output.

Supply voltage monitor levels of 4.65V and 4.4V are available. The MIC705 and MIC707 have a nominal reset threshold level of 4.65V while the MIC706 and MIC708 have a 4.4V nominal reset threshold level. When the supply voltage drops below the respective reset threshold level, /RESET is asserted.

Additional Features

    • Debounced manual reset input is TTL/CMOS Compatible
    • Reset pulse width: 200ms
    • Watchdog timer, 1.6s (MIC705/706)
    • 4.65V or 4.40V Precision Voltage Monitor
    • Early power fail warning or low battery detect
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC706
Product Name uP Supervisor, Watchdog Timer, Active-High, 4.4V VTH
Features Watchdog Timer; Manual Reset
Output Options Push-Pull
Type SOIC; ['SOIC']
IQ 30 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467022 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
TPS3824-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
5 suppliers