The MIC826SYMT-TR is a voltage supervisor designed for monitoring power supply levels in microprocessor systems, computers, and intelligent instruments. It features a precision threshold voltage range of 1.8V to 5V with a threshold accuracy of ±0.5% at 25°C and ±1.5% across a temperature range of -40°C to +125°C. The device operates with a low supply current of 3.8µA and is housed in a compact 6-pin 1.6mm x 1.6mm Thin DFN package. This supervisor includes a manual reset input, a watchdog timer with a typical timeout period of 1.6 seconds, and both active-high and active-low push-pull outputs. The reset outputs are guaranteed to be valid down to a supply voltage of 1V, ensuring reliable operation in low-power applications. The MIC826SYMT-TR is suitable for applications requiring a small footprint and low power consumption while providing essential supervisory functions.
IC SUPERVISOR 1 CHANNEL 6TDFN Product overview: MIC826SYMT-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC826SYMT-TR can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 6-TDFN (1.6x1.6)
Supervisor Push-Pull, Totem Pole 1 Channel 6-TDFN (1.6x1.6)
Supervisor Push-Pull, Totem Pole 1 Channel 6-TDFN (1.6x1.6)
Supervisory Circuits Voltage Supervisor Watchdog/Dual Output
IC SUPERVISOR 1 CHANNEL 6TDFN
IC SUPERVISOR 1 CHANNEL 6TDFN
Supervisor Push-Pull, Totem Pole 1 Channel 6-TDFN (1.6x1.6)
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MIC826SYMT-TR | 576-4361-6-ND | MIC826SYMT-TR | MIC826SYMT-TR | MIC826SYMT-TR | MIC826SYMT-TR |
| Product Name | Voltage Supervisor IC | Supervisors | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | ||||
| Type | Tape & Reel (TR) | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | ||
| Pins | 6 | 6 | ||||
| IQ | 3.80E6 µA | |||||
| Supply Voltage | 1 to 5.5 volts |