Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers MIC94162YCS-TR

Description
Win Source Part Number: 1078830-MIC94162YCS- TR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 1.7V ~ 5.5V Rds On (Typ): 14.5mOhm Package / Case: 6-WFBGA, WLCSP Supplier Device Package: 6-WLCSP (1.5x1.1) Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): TPS22967DSGR; TPS27081ADDCR; MIC94164YCS-TR; TPS22964CYZPR; MIC94163YCS-TR; TPS27082LDDCR; MIC94165YCS-TRMIC941 62YCS TR; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: -MIC94162YCS TR-ND,-MIC94162YCS-T R,MIC94162YCS TR,1611-MIC94162YCS- DKR-ND,1611-MIC94162 YCS-CT-ND,1611-MIC94 162YCS-CTINACTIVE,-M IC94162YCS TR,1611-MIC94162YCS- DKR,576-4508-6,1611- MIC94162YCS-DKRINACT IVE,1611-MIC94162YCS -CT,576-4508-2,576-4 508-1 Base Product Number: MIC94162
Request a Quote Datasheet
Description
Win Source Part Number: 1078830-MIC94162YCS- TR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 1.7V ~ 5.5V Rds On (Typ): 14.5mOhm Package / Case: 6-WFBGA, WLCSP Supplier Device Package: 6-WLCSP (1.5x1.1) Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): TPS22967DSGR; TPS27081ADDCR; MIC94164YCS-TR; TPS22964CYZPR; MIC94163YCS-TR; TPS27082LDDCR; MIC94165YCS-TRMIC941 62YCS TR; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: -MIC94162YCS TR-ND,-MIC94162YCS-T R,MIC94162YCS TR,1611-MIC94162YCS- DKR-ND,1611-MIC94162 YCS-CT-ND,1611-MIC94 162YCS-CTINACTIVE,-M IC94162YCS TR,1611-MIC94162YCS- DKR,576-4508-6,1611- MIC94162YCS-DKRINACT IVE,1611-MIC94162YCS -CT,576-4508-2,576-4 508-1 Base Product Number: MIC94162
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1078830-MIC94162YCS-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1078830-MIC94162YCS-TR
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1078830-MIC94162YCS-TR
Win Source Part Number: 1078830-MIC94162YCS- TR Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 1.7V ~ 5.5V Rds On (Typ): 14.5mOhm Package / Case: 6-WFBGA, WLCSP Supplier Device Package: 6-WLCSP (1.5x1.1) Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): TPS22967DSGR; TPS27081ADDCR; MIC94164YCS-TR; TPS22964CYZPR; MIC94163YCS-TR; TPS27082LDDCR; MIC94165YCS-TRMIC941 62YCS TR; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: -MIC94162YCS TR-ND,-MIC94162YCS-T R,MIC94162YCS TR,1611-MIC94162YCS- DKR-ND,1611-MIC94162 YCS-CT-ND,1611-MIC94 162YCS-CTINACTIVE,-M IC94162YCS TR,1611-MIC94162YCS- DKR,576-4508-6,1611- MIC94162YCS-DKRINACT IVE,1611-MIC94162YCS -CT,576-4508-2,576-4 508-1 Base Product Number: MIC94162

Win Source Part Number: 1078830-MIC94162YCS-TR
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Reverse Current
Number of Outputs: 1
Current - Output (Max): 3A
Output Configuration: High Side
Voltage - Load: 1.7V ~ 5.5V
Rds On (Typ): 14.5mOhm
Package / Case: 6-WFBGA, WLCSP
Supplier Device Package: 6-WLCSP (1.5x1.1)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): TPS22967DSGR; TPS27081ADDCR; MIC94164YCS-TR; TPS22964CYZPR; MIC94163YCS-TR; TPS27082LDDCR; MIC94165YCS-TRMIC94162YCS TR;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: -MIC94162YCS TR-ND,-MIC94162YCS-TR,MIC94162YCS TR,1611-MIC94162YCS-DKR-ND,1611-MIC94162YCS-CT-ND,1611-MIC94162YCS-CTINACTIVE,-MIC94162YCS TR,1611-MIC94162YCS-DKR,576-4508-6,1611-MIC94162YCS-DKRINACTIVE,1611-MIC94162YCS-CT,576-4508-2,576-4508-1
Base Product Number: MIC94162

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1078830-MIC94162YCS-TR
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901620 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details