Microchip Technology, Inc. PMIC - PMIC - Supervisors - MIC803-40D2VM3-TR MIC803-40D2VM3-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788787-MIC803-40D2VM 3-TR Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 20 ms Minimum Voltage - Threshold: 4V Family Name: MIC803 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): APX803-40SAG-7; APX803S-40SA-7; APX803S00-44SA-7; APX803S-44SA-7; Introduction Date: December 23, 2010 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788787-MIC803-40D2VM 3-TR Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 20 ms Minimum Voltage - Threshold: 4V Family Name: MIC803 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): APX803-40SAG-7; APX803S-40SA-7; APX803S00-44SA-7; APX803S-44SA-7; Introduction Date: December 23, 2010 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MIC803-40D2VM3-TR - 788787-MIC803-40D2VM3-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC803-40D2VM3-TR
788787-MIC803-40D2VM3-TR
PMIC - PMIC - Supervisors - MIC803-40D2VM3-TR 788787-MIC803-40D2VM3-TR
Manufacturer: Microchip Technology Win Source Part Number: 788787-MIC803-40D2VM 3-TR Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 20 ms Minimum Voltage - Threshold: 4V Family Name: MIC803 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): APX803-40SAG-7; APX803S-40SA-7; APX803S00-44SA-7; APX803S-44SA-7; Introduction Date: December 23, 2010 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788787-MIC803-40D2VM3-TR
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 20 ms Minimum
Voltage - Threshold: 4V
Family Name: MIC803
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): APX803-40SAG-7; APX803S-40SA-7; APX803S00-44SA-7; APX803S-44SA-7;
Introduction Date: December 23, 2010
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-MIC803-40D2VM3-TR
SOT23 Voltage Supervisor IC 691-MIC803-40D2VM3-TR
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MIC803-40D2VM3-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC803-40D2VM3-T R can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MIC803-40D2VM3-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC803-40D2VM3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 576-3820-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-3820-6-ND
Supervisors 576-3820-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 576-3820-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-3820-2-ND
Supervisors 576-3820-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 576-3820-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-3820-1-ND
Supervisors 576-3820-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - MIC803-40D2VM3-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MIC803-40D2VM3-TR
Supervisory Circuits MIC803-40D2VM3-TR
Supervisory Circuits 3-Pin Microprocessor Supervisor Circuit w/ Open-Drain Reset Output

Supervisory Circuits 3-Pin Microprocessor Supervisor Circuit w/ Open-Drain Reset Output

Buy Now Datasheet
Supervisor, Mpu, 3Sot23; Threshold Voltage Microchip - 03AJ2207 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor, Mpu, 3Sot23; Threshold Voltage Microchip
03AJ2207
Supervisor, Mpu, 3Sot23; Threshold Voltage Microchip 03AJ2207
SUPERVISOR, MPU, 3SOT23; Threshold Voltage:4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:20ms; Operating RoHS Compliant: Yes

SUPERVISOR, MPU, 3SOT23; Threshold Voltage:4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:20ms; Operating RoHS Compliant: Yes

Supplier's Site
PMIC - Supervisors - MIC803-40D2VM3-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC803-40D2VM3-TR
PMIC - Supervisors MIC803-40D2VM3-TR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MIC803-40D2VM3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MIC803-40D2VM3-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MIC803-40D2VM3-TR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 788787-MIC803-40D2VM3-TR 691-MIC803-40D2VM3-TR 576-3820-6-ND MIC803-40D2VM3-TR MIC803-40D2VM3-TR 03AJ2207 MIC803-40D2VM3-TR MIC803-40D2VM3-TR
Product Name PMIC - PMIC - Supervisors - MIC803-40D2VM3-TR SOT23 Voltage Supervisor IC Supervisors Supervisors Supervisory Circuits Supervisor, Mpu, 3Sot23; Threshold Voltage Microchip PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1; 1 1 1; 1Monitors 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Threshold 4 volts 4 volts 4 volts 4 volts 4 volts 4 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Type Tape & Reel (TR) SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897838 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active High, Push Pull, Active Low
View Details
PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Hard To Find - 7712AC - 1133678-7712AC - Win Source Electronics
Specs
Output Options Inverting
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers