Microchip Technology, Inc. Voltage Supervisors MIC6315-29D4UY-TR

Description
Processor Supervisor 2.93V 5uA
Request a Quote Datasheet
Description
Processor Supervisor 2.93V 5uA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Supervisors - 9112745P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
9112745P
Voltage Supervisors 9112745P
Processor Supervisor 2.93V 5uA

Processor Supervisor 2.93V 5uA

Supplier's Site
Voltage Supervisors - 9112745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
9112745
Voltage Supervisors 9112745
Processor Supervisor 2.93V 5uA

Processor Supervisor 2.93V 5uA

Supplier's Site
Voltage Supervisors - 1654053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1654053
Voltage Supervisors 1654053
Processor Supervisor 2.93V 5uA

Processor Supervisor 2.93V 5uA

Supplier's Site
Singapore, Singapore
Voltage Supervisor IC
691-MIC6315-29D4UY-TR
Voltage Supervisor IC 691-MIC6315-29D4UY-TR
IC SUPERVISOR 1 CHANNEL SOT143 Product overview: MIC6315-29D4UY-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC6315-29D4UY-T R can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT143 Product overview: MIC6315-29D4UY-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC6315-29D4UY-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MIC6315-29D4UY-TR - 121217-MIC6315-29D4UY-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC6315-29D4UY-TR
121217-MIC6315-29D4UY-TR
PMIC - PMIC - Supervisors - MIC6315-29D4UY-TR 121217-MIC6315-29D4UY-TR
Manufacturer: Microchip Technology Win Source Part Number: 121217-MIC6315-29D4U Y-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.1 s Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143

Manufacturer: Microchip Technology
Win Source Part Number: 121217-MIC6315-29D4UY-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.1 s Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143

Buy Now Datasheet
Supervisors - 576-2888-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2888-2-ND
Supervisors 576-2888-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-143

Supervisor Open Drain or Open Collector 1 Channel SOT-143

Buy Now Datasheet
Supervisors - 576-2888-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2888-6-ND
Supervisors 576-2888-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-143

Supervisor Open Drain or Open Collector 1 Channel SOT-143

Buy Now Datasheet
Supervisors - 576-2888-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2888-1-ND
Supervisors 576-2888-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-143

Supervisor Open Drain or Open Collector 1 Channel SOT-143

Buy Now Datasheet
Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Microchip - 52AH1194 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Microchip
52AH1194
Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Microchip 52AH1194
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-143; No. of Pins:4Pins RoHS Compliant: Yes

MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-143; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Supervisors - MIC6315-29D4UY-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC6315-29D4UY-TR
PMIC - Supervisors MIC6315-29D4UY-TR
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site Datasheet
Supervisors - MIC6315-29D4UY-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-143

Supervisor Open Drain or Open Collector 1 Channel SOT-143

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MIC6315-29D4UY-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MIC6315-29D4UY-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MIC6315-29D4UY-TR
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
MIC6315-29D4UY-TR
Supervisory Circuits MIC6315-29D4UY-TR
Supervisory Circuits Reset Generator, Active Low, 2.93V VTH, Manual Reset

Supervisory Circuits Reset Generator, Active Low, 2.93V VTH, Manual Reset

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 9112745P 9112745 691-MIC6315-29D4UY-TR 121217-MIC6315-29D4UY-TR 576-2888-2-ND 52AH1194 MIC6315-29D4UY-TR MIC6315-29D4UY-TR MIC6315-29D4UY-TR MIC6315-29D4UY-TR
Product Name Voltage Supervisors Voltage Supervisors Voltage Supervisor IC PMIC - PMIC - Supervisors - MIC6315-29D4UY-TR Supervisors Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Microchip PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 1 1 1 1; 1 1; 1Monitors 1; 1
Features Manual Reset Manual Reset Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain Open Drain; Active Low; Active low, open drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-143; Sot-143 Tape & Reel (TR) SOT-143 TO-253-4, TO-253AA TO-253-4, TO-253AA TO-253-4, TO-253AA
Pins 4 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Management - BQ24314BDSGR - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers
PMIC - PMIC - Supervisors - ADM1069AST - 860088-ADM1069AST - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 32-LQFP (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Supervisors - 9210631P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active High; Active High
View Details