Supervisor Complementary 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisory Circuits uP Supervisor, Active High & Low Resets, 4.65V VTH
Supervisory Circuits P Supervisor, Watchdog Timer, SOIC-08(Lead Free)
Supervisor Complementary 1 Channel 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MIC707MY-TR-ND | MIC707MY-TR | MIC707MY-TR | MIC707MY-TR | 536-MIC707MY-TR | MIC707MY-TR |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits | Supervisory Circuits P Supervisor, Watchdog Timer, SOIC-08(Lead Free) | Supervisors |
| Features | Manual Reset | Watchdog Timer | ||||
| Output Options | Active Low; Active High; Complementary | Complementary | ||||
| Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Threshold | 4.65 volts | 4.65 volts | 4.65 volts | 4.65 volts |