The MIC826TYMT-T5 is a voltage supervisor designed for monitoring power supply levels in microprocessor systems, computers, and intelligent instruments. It features a precision threshold voltage of 3.075V with a threshold accuracy of ±0.5% at 25°C and ±1.5% across a temperature range of -40°C to +125°C. The device operates with a low supply current of 3.8µA and is housed in a compact 6-pin 1.6mm x 1.6mm Thin DFN package. This supervisor includes a manual reset input and a watchdog timer with a typical timeout period of 1.6 seconds. It provides both active-high and active-low push-pull reset outputs, ensuring compatibility with various microcontrollers and power management ICs. The reset outputs are guaranteed to be valid down to a supply voltage of 1V, making it suitable for low-voltage applications. The MIC826TYMT-T5 is an efficient choice for applications requiring reliable voltage monitoring and reset functionality.
IC SUPERVISOR 1 CHANNEL 6TDFN Product overview: MIC826TYMT-T5 from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC826TYMT-T5 can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 6TDFN
IC SUPERVISOR 1 CHANNEL 6TDFN
Supervisor Push-Pull, Totem Pole 1 Channel 6-TDFN (1.6x1.6)
Supervisory Circuits Voltage Supervisor w/ Watchdog Timer IC
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MIC826TYMT-T5 | MIC826TYMT-T5 | MIC826TYMT-T5 | MIC826TYMT-T5 | MIC826TYMT-T5 |
| Product Name | Voltage Supervisor IC | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1 | |||
| Type | Tape & Reel (TR) | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | ||
| Pins | 6 | ||||
| IQ | 3800 µA |