Microchip Technology, Inc. PMIC - PMIC - Supervisors - MIC809LUTR MIC809LUTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 044799-MIC809LUTR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.63V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 044799-MIC809LUTR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.63V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MIC809LUTR - 044799-MIC809LUTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC809LUTR
044799-MIC809LUTR
PMIC - PMIC - Supervisors - MIC809LUTR 044799-MIC809LUTR
Manufacturer: Microchip Technology Win Source Part Number: 044799-MIC809LUTR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.63V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3

Manufacturer: Microchip Technology
Win Source Part Number: 044799-MIC809LUTR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.63V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3

Buy Now Datasheet
Singapore, Singapore
4.63V SOT23 Voltage Supervisor IC
691-MIC809LUTR
4.63V SOT23 Voltage Supervisor IC 691-MIC809LUTR
IC RESET GEN 4.63V VTH SOT23-3 Product overview: MIC809LUTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.63V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.63V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC809LUTR can be used for catalog matching and distributor lookup.

IC RESET GEN 4.63V VTH SOT23-3 Product overview: MIC809LUTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.63V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.63V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC809LUTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 044799-MIC809LUTR 691-MIC809LUTR
Product Name PMIC - PMIC - Supervisors - MIC809LUTR 4.63V SOT23 Voltage Supervisor IC
Number of Supplies 1; 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385112P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1232ANZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details