Microchip Technology, Inc. Supervisors MIC803-29D2VC3-TR

Description
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 576-3801-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-3801-1-ND
Supervisors 576-3801-1-ND
Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Buy Now Datasheet
Supervisors - 576-3801-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-3801-6-ND
Supervisors 576-3801-6-ND
Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Buy Now Datasheet
Supervisors - 576-3801-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-3801-2-ND
Supervisors 576-3801-2-ND
Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-MIC803-29D2VC3-TR
Voltage Supervisor IC 691-MIC803-29D2VC3-TR
IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: MIC803-29D2VC3-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC803-29D2VC3-T R can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: MIC803-29D2VC3-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC803-29D2VC3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MIC803-29D2VC3-TR - 788782-MIC803-29D2VC3-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC803-29D2VC3-TR
788782-MIC803-29D2VC3-TR
PMIC - PMIC - Supervisors - MIC803-29D2VC3-TR 788782-MIC803-29D2VC3-TR
Manufacturer: Microchip Technology Win Source Part Number: 788782-MIC803-29D2VC 3-TR Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SC-70, SOT-323 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 20 ms Minimum Voltage - Threshold: 2.93V Family Name: MIC803 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-3 Alternative Parts (Cross-Reference): MAX6463XR29+; MAX6463XR28-T; MAX6466XR28; MAX6463XR29-T; Introduction Date: December 23, 2010 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788782-MIC803-29D2VC3-TR
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SC-70, SOT-323
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 20 ms Minimum
Voltage - Threshold: 2.93V
Family Name: MIC803
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-3
Alternative Parts (Cross-Reference): MAX6463XR29+; MAX6463XR28-T; MAX6466XR28; MAX6463XR29-T;
Introduction Date: December 23, 2010
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MIC803-29D2VC3-TR
Supervisory Circuits MIC803-29D2VC3-TR
Supervisory Circuits 3-Pin Microprocessor Supervisor Circuit w/ Open-Drain Reset Output

Supervisory Circuits 3-Pin Microprocessor Supervisor Circuit w/ Open-Drain Reset Output

Buy Now Datasheet
PMIC - Supervisors - MIC803-29D2VC3-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC803-29D2VC3-TR
PMIC - Supervisors MIC803-29D2VC3-TR
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site Datasheet
Supervisors - MIC803-29D2VC3-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MIC803-29D2VC3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MIC803-29D2VC3-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MIC803-29D2VC3-TR
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site
3-Pin Microprocessor Supervisor Circuit w/ Open-Drain Reset Output - 536-MIC803-29D2VC3-TR - Utmel Electronic Limited
Hong Kong, China
3-Pin Microprocessor Supervisor Circuit w/ Open-Drain Reset Output
536-MIC803-29D2VC3-TR
3-Pin Microprocessor Supervisor Circuit w/ Open-Drain Reset Output 536-MIC803-29D2VC3-TR
3-Pin Microprocessor Supervisor Circuit w/ Open-Drain Reset Output

3-Pin Microprocessor Supervisor Circuit w/ Open-Drain Reset Output

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 576-3801-1-ND 691-MIC803-29D2VC3-TR 788782-MIC803-29D2VC3-TR MIC803-29D2VC3-TR MIC803-29D2VC3-TR MIC803-29D2VC3-TR MIC803-29D2VC3-TR 536-MIC803-29D2VC3-TR
Product Name Supervisors Voltage Supervisor IC PMIC - PMIC - Supervisors - MIC803-29D2VC3-TR Supervisory Circuits PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 3-Pin Microprocessor Supervisor Circuit w/ Open-Drain Reset Output
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain Open Drain
Type SC-70; SC-70, SOT-323 Tape & Reel (TR) SC-70; SC-70, SOT-323 SC-70; SC-70, SOT-323 SC-70 SC-70, SOT-323
Threshold 2.93 volts 2.93 volts 2.93 volts 2.93 volts 2.93 volts 2.93 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - ADM1817-5ARTZ-REEL - 860116-ADM1817-5ARTZ-REEL - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Supervisors - 1904844 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details