Microchip Technology, Inc. Supervisors MIC6315-31D3UY-TR

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-143
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-143
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 576-2892-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2892-1-ND
Supervisors 576-2892-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-143

Supervisor Open Drain or Open Collector 1 Channel SOT-143

Buy Now Datasheet
Supervisors - 576-2892-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2892-6-ND
Supervisors 576-2892-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-143

Supervisor Open Drain or Open Collector 1 Channel SOT-143

Buy Now Datasheet
Supervisors - 576-2892-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2892-2-ND
Supervisors 576-2892-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-143

Supervisor Open Drain or Open Collector 1 Channel SOT-143

Buy Now Datasheet
PMIC - PMIC - Supervisors - MIC6315-31D3UY-TR - 101129-MIC6315-31D3UY-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC6315-31D3UY-TR
101129-MIC6315-31D3UY-TR
PMIC - PMIC - Supervisors - MIC6315-31D3UY-TR 101129-MIC6315-31D3UY-TR
Manufacturer: Microchip Technology Win Source Part Number: 101129-MIC6315-31D3U Y-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143

Manufacturer: Microchip Technology
Win Source Part Number: 101129-MIC6315-31D3UY-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-MIC6315-31D3UY-TR
Voltage Supervisor IC 691-MIC6315-31D3UY-TR
IC SUPERVISOR 1 CHANNEL SOT143 Product overview: MIC6315-31D3UY-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC6315-31D3UY-T R can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT143 Product overview: MIC6315-31D3UY-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC6315-31D3UY-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SUPERVISOR 1 CHANNEL SOT143 - 536-MIC6315-31D3UY-TR - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR 1 CHANNEL SOT143
536-MIC6315-31D3UY-TR
IC SUPERVISOR 1 CHANNEL SOT143 536-MIC6315-31D3UY-TR
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MIC6315-31D3UY-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MIC6315-31D3UY-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MIC6315-31D3UY-TR
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site
Supervisors - MIC6315-31D3UY-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-143

Supervisor Open Drain or Open Collector 1 Channel SOT-143

Buy Now Datasheet
PMIC - Supervisors - MIC6315-31D3UY-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC6315-31D3UY-TR
PMIC - Supervisors MIC6315-31D3UY-TR
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MIC6315-31D3UY-TR
Supervisory Circuits MIC6315-31D3UY-TR
Supervisory Circuits 3.08V VTH, Manual Reset

Supervisory Circuits 3.08V VTH, Manual Reset

Buy Now Datasheet
Reset, 3.08Vth, Act Low, 4Sot143; Threshold Voltage Microchip - 03AJ2196 - Newark, An Avnet Company
Chicago, IL, United States
Reset, 3.08Vth, Act Low, 4Sot143; Threshold Voltage Microchip
03AJ2196
Reset, 3.08Vth, Act Low, 4Sot143; Threshold Voltage Microchip 03AJ2196
RESET, 3.08VTH, ACT LOW, 4SOT143; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-143; No. of Pins:4Pins; Delay Time:-; RoHS Compliant: Yes

RESET, 3.08VTH, ACT LOW, 4SOT143; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-143; No. of Pins:4Pins; Delay Time:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 576-2892-1-ND 101129-MIC6315-31D3UY-TR 691-MIC6315-31D3UY-TR 536-MIC6315-31D3UY-TR MIC6315-31D3UY-TR MIC6315-31D3UY-TR MIC6315-31D3UY-TR MIC6315-31D3UY-TR 03AJ2196
Product Name Supervisors PMIC - PMIC - Supervisors - MIC6315-31D3UY-TR Voltage Supervisor IC IC SUPERVISOR 1 CHANNEL SOT143 Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Supervisory Circuits Reset, 3.08Vth, Act Low, 4Sot143; Threshold Voltage Microchip
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain Open Drain; Open Drain or Open Collector
Type TO-253-4, TO-253AA SOT-143 Tape & Reel (TR) TO-253-4, TO-253AA TO-253-4, TO-253AA TO-253-4, TO-253AA
Threshold 3.08 volts 3.08 volts 3.08 volts 3.08 volts 3.08 volts 3.08 volts 3.08 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products