The MIC826ZYMT-TR is a voltage supervisor designed for monitoring power supply levels in microprocessor systems and intelligent instruments. It features a precision threshold voltage range of 2.315V, with a threshold accuracy of ±0.5% at 25°C and ±1.5% across a temperature range of -40°C to +125°C. The device operates with a low supply current of 3.8µA and is housed in a compact 6-pin 1.6mm x 1.6mm Thin DFN package. This supervisor includes a manual reset input and a watchdog timer with a typical timeout period of 1.6 seconds. The reset outputs are available in both active-high and active-low configurations, providing flexibility for interfacing with various microcontrollers and PMICs. The device guarantees valid reset output down to a supply voltage of 1V, making it suitable for low-voltage applications. The MIC826ZYMT-TR is ideal for applications requiring reliable power monitoring and reset functionality.
Supervisor Push-Pull, Totem Pole 1 Channel 6-TDFN (1.6x1.6)
Supervisor Push-Pull, Totem Pole 1 Channel 6-TDFN (1.6x1.6)
Supervisor Push-Pull, Totem Pole 1 Channel 6-TDFN (1.6x1.6)
IC SUPERVISOR 1 CHANNEL 6TDFN
Supervisor Push-Pull, Totem Pole 1 Channel 6-TDFN (1.6x1.6)
Supervisory Circuits .5% Single Voltage Supervisor
IC SUPERVISOR 1 CHANNEL 6TDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 576-4379-1-ND | MIC826ZYMT-TR | MIC826ZYMT-TR | MIC826ZYMT-TR | MIC826ZYMT-TR |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Features | Manual Reset | ||||
| Output Options | Active Low; Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Type | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | ||
| Pins | 6 |