Microchip Technology, Inc. Supervisors MIC6315-26D2UY-TR

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-143
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-143
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC6315 is a voltage supervisor designed to monitor power supplies in microprocessor-based systems. It features a precision voltage monitor that can accommodate 3V, 3.3V, or 5V powered systems, with a threshold voltage of 2.63V. The device asserts a reset when the power supply drops below the designated threshold or when the manual reset pin (/MR) is activated. The /RESET output is active low and remains asserted for a minimum of 20ms, 140ms, or 1100ms after the power supply exceeds the reset threshold. With a supply current of only 5µA, the MIC6315 operates within a voltage range of 1V to 5.5V and is housed in a compact 4-pin SOT-143 package. It is suitable for various applications, including portable equipment, intelligent instruments, and embedded controllers. The device is also RoHS compliant and can operate in temperatures ranging from -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The MIC6315 is a voltage supervisor designed to monitor power supplies in microprocessor-based systems. It features a precision voltage monitor that can accommodate 3V, 3.3V, or 5V powered systems, with a threshold voltage of 2.63V. The device asserts a reset when the power supply drops below the designated threshold or when the manual reset pin (/MR) is activated. The /RESET output is active low and remains asserted for a minimum of 20ms, 140ms, or 1100ms after the power supply exceeds the reset threshold. With a supply current of only 5µA, the MIC6315 operates within a voltage range of 1V to 5.5V and is housed in a compact 4-pin SOT-143 package. It is suitable for various applications, including portable equipment, intelligent instruments, and embedded controllers. The device is also RoHS compliant and can operate in temperatures ranging from -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 576-2885-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2885-6-ND
Supervisors 576-2885-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-143

Supervisor Open Drain or Open Collector 1 Channel SOT-143

Buy Now Datasheet
Supervisors - 576-2885-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2885-1-ND
Supervisors 576-2885-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-143

Supervisor Open Drain or Open Collector 1 Channel SOT-143

Buy Now Datasheet
Supervisors - 576-2885-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-2885-2-ND
Supervisors 576-2885-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-143

Supervisor Open Drain or Open Collector 1 Channel SOT-143

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-MIC6315-26D2UY-TR
Voltage Supervisor IC 691-MIC6315-26D2UY-TR
IC SUPERVISOR 1 CHANNEL SOT143 Product overview: MIC6315-26D2UY-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC6315-26D2UY-T R can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT143 Product overview: MIC6315-26D2UY-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC6315-26D2UY-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MIC6315-26D2UY-TR - 1077184-MIC6315-26D2UY-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC6315-26D2UY-TR
1077184-MIC6315-26D2UY-TR
PMIC - PMIC - Supervisors - MIC6315-26D2UY-TR 1077184-MIC6315-26D2UY-TR
Manufacturer: Microchip Technology Win Source Part Number: 1077184-MIC6315-26D2 UY-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 20 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077184-MIC6315-26D2UY-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 20 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MIC6315-26D2UY-TR
Supervisory Circuits MIC6315-26D2UY-TR
Supervisory Circuits Reset Generator, Active Low, 2.63V VTH, Manual Reset

Supervisory Circuits Reset Generator, Active Low, 2.63V VTH, Manual Reset

Buy Now Datasheet
Voltage Supervisor, 5Ua, 5.5V, Sot-143-4; Threshold Voltage Microchip - 03AJ2193 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 5Ua, 5.5V, Sot-143-4; Threshold Voltage Microchip
03AJ2193
Voltage Supervisor, 5Ua, 5.5V, Sot-143-4; Threshold Voltage Microchip 03AJ2193
VOLTAGE SUPERVISOR, 5UA, 5.5V, SOT-143-4; Threshold Voltage:2.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-143; No. of RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 5UA, 5.5V, SOT-143-4; Threshold Voltage:2.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-143; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Supervisors - MIC6315-26D2UY-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-143

Supervisor Open Drain or Open Collector 1 Channel SOT-143

Buy Now Datasheet
PMIC - Supervisors - MIC6315-26D2UY-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC6315-26D2UY-TR
PMIC - Supervisors MIC6315-26D2UY-TR
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MIC6315-26D2UY-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MIC6315-26D2UY-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MIC6315-26D2UY-TR
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 576-2885-6-ND 691-MIC6315-26D2UY-TR 1077184-MIC6315-26D2UY-TR MIC6315-26D2UY-TR 03AJ2193 MIC6315-26D2UY-TR MIC6315-26D2UY-TR MIC6315-26D2UY-TR
Product Name Supervisors Voltage Supervisor IC PMIC - PMIC - Supervisors - MIC6315-26D2UY-TR Supervisory Circuits Voltage Supervisor, 5Ua, 5.5V, Sot-143-4; Threshold Voltage Microchip Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type TO-253-4, TO-253AA Tape & Reel (TR) SOT-143 TO-253-4, TO-253AA TO-253-4, TO-253AA
Threshold 2.63 volts 2.63 volts 2.63 volts 2.63 volts 2.63 volts 2.63 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1921472 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details