Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Simple Reset/Power-On Reset
Voltage - Threshold: 2.63V
Output: Open Drain or Open Collector
Reset: Active Low
Reset Timeout: 20ms Minimum
IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: MIC803-26D2VC3-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC803-26D2VC3-T
IC SUPERVISOR 1 CHANNEL SC70-3
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
IC SUPERVISOR 1 CHANNEL SC70-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 576-3795-6-ND | 691-MIC803-26D2VC3-TR | MIC803-26D2VC3-TR | MIC803-26D2VC3-TR | MIC803-26D2VC3-TR | |
| Product Name | Supervisors | Integrated Circuits (ICs) Power Management (PMIC) Supervisors | Voltage Supervisor IC | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | SC-70; SC-70, SOT-323 | Tape & Reel (TR) | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 | SC-70 | |
| Threshold | 2.63 volts | 2.63 volts | 2.63 volts | 2.63 volts | 2.63 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |