Microchip Technology, Inc. Supervisors MIC6315-40D4U TR

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-143
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-143
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC6315-40D4U TR is a precision voltage monitor designed for microprocessor reset applications. It operates with power supplies of 3V, 3.3V, or 5V and can maintain a valid reset signal even when the supply voltage drops to as low as 1V. The device features a low supply current of 5 µA and offers multiple reset pulse widths of 20 ms, 140 ms, or 1100 ms, depending on the specific configuration. It includes a manual reset input and is housed in a compact 4-pin SOT-143 package. This supervisor circuit is suitable for various applications, including portable equipment, intelligent instruments, and embedded controllers, making it a versatile choice for engineers needing reliable power monitoring solutions.

Datasheet Summary
Powered by GS/AI

The MIC6315-40D4U TR is a precision voltage monitor designed for microprocessor reset applications. It operates with power supplies of 3V, 3.3V, or 5V and can maintain a valid reset signal even when the supply voltage drops to as low as 1V. The device features a low supply current of 5 µA and offers multiple reset pulse widths of 20 ms, 140 ms, or 1100 ms, depending on the specific configuration. It includes a manual reset input and is housed in a compact 4-pin SOT-143 package. This supervisor circuit is suitable for various applications, including portable equipment, intelligent instruments, and embedded controllers, making it a versatile choice for engineers needing reliable power monitoring solutions.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - MIC6315-40D4UTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-143

Supervisor Open Drain or Open Collector 1 Channel SOT-143

Buy Now Datasheet
Supervisors - MIC6315-40D4U TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MIC6315-40D4U TR
Supervisors MIC6315-40D4U TR
Supervisor Open Drain or Open Collector 1 Channel SOT-143

Supervisor Open Drain or Open Collector 1 Channel SOT-143

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - MIC6315-40D4U TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
MIC6315-40D4U TR
Integrated Circuits (ICs) - PMIC - Supervisors MIC6315-40D4U TR
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site
PMIC - Supervisors - MIC6315-40D4U TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC6315-40D4U TR
PMIC - Supervisors MIC6315-40D4U TR
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MIC6315-40D4UTR-ND MIC6315-40D4U TR MIC6315-40D4U TR MIC6315-40D4U TR
Product Name Supervisors Supervisors Integrated Circuits (ICs) - PMIC - Supervisors PMIC - Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type TO-253-4, TO-253AA TO-253-4, TO-253AA TO-253-4, TO-253AA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901716P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details