Microchip Technology, Inc. Microprocessor Reset Circuit with Manual Reset, Push-Pull Active-Low Output MIC811

Description
The MIC811 and MIC812 are inexpensive microprocessor supervisory circuits that monitor power supplies in microprocessor based systems. The function of this device is to assert a reset if either the power supply drops below a designated reset threshold level or /MR is forced low. Several different reset threshold levels are available to accommodate 3V, 3.3V or 5V powered systems. The MIC811 has an active low /RESET output, while the MIC812 offers an active high RESET output. The reset output is guaranteed to remain asserted for a minimum of 140ms after VCC has risen above the designed reset threshold level. Having a push-pull output stage, the MIC811/812 does not require a pull-up resistor at the output. The MIC811/812 comes in a 4-pin SOT-143 package. If a microprocessor voltage supervisor with an open-drain output stage is needed, see MIC6315. Additional Features Precision voltage monitor for 3V, 3.3V or 5V power supplies /RESET remains valid with VCC as low as 1V 5µA typical supply current 140ms minimum reset pulse width available Manual reset input Available in 4-pin SOT-143 package
Datasheet
Description
The MIC811 and MIC812 are inexpensive microprocessor supervisory circuits that monitor power supplies in microprocessor based systems. The function of this device is to assert a reset if either the power supply drops below a designated reset threshold level or /MR is forced low. Several different reset threshold levels are available to accommodate 3V, 3.3V or 5V powered systems. The MIC811 has an active low /RESET output, while the MIC812 offers an active high RESET output. The reset output is guaranteed to remain asserted for a minimum of 140ms after VCC has risen above the designed reset threshold level. Having a push-pull output stage, the MIC811/812 does not require a pull-up resistor at the output. The MIC811/812 comes in a 4-pin SOT-143 package. If a microprocessor voltage supervisor with an open-drain output stage is needed, see MIC6315. Additional Features Precision voltage monitor for 3V, 3.3V or 5V power supplies /RESET remains valid with VCC as low as 1V 5µA typical supply current 140ms minimum reset pulse width available Manual reset input Available in 4-pin SOT-143 package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessor Reset Circuit with Manual Reset, Push-Pull Active-Low Output - MIC811 - Microchip Technology, Inc.
Chandler, AZ, United States
Microprocessor Reset Circuit with Manual Reset, Push-Pull Active-Low Output
MIC811
Microprocessor Reset Circuit with Manual Reset, Push-Pull Active-Low Output MIC811
The MIC811 and MIC812 are inexpensive microprocessor supervisory circuits that monitor power supplies in microprocessor based systems. The function of this device is to assert a reset if either the power supply drops below a designated reset threshold level or /MR is forced low. Several different reset threshold levels are available to accommodate 3V, 3.3V or 5V powered systems. The MIC811 has an active low /RESET output, while the MIC812 offers an active high RESET output. The reset output is guaranteed to remain asserted for a minimum of 140ms after VCC has risen above the designed reset threshold level. Having a push-pull output stage, the MIC811/812 does not require a pull-up resistor at the output. The MIC811/812 comes in a 4-pin SOT-143 package. If a microprocessor voltage supervisor with an open-drain output stage is needed, see MIC6315. Additional Features Precision voltage monitor for 3V, 3.3V or 5V power supplies /RESET remains valid with VCC as low as 1V 5µA typical supply current 140ms minimum reset pulse width available Manual reset input Available in 4-pin SOT-143 package

The MIC811 and MIC812 are inexpensive microprocessor supervisory circuits that monitor power supplies in microprocessor based systems.

The function of this device is to assert a reset if either the power supply drops below a designated reset threshold level or /MR is forced low. Several different reset threshold levels are available to accommodate 3V, 3.3V or 5V powered systems.

The MIC811 has an active low /RESET output, while the MIC812 offers an active high RESET output. The reset output is guaranteed to remain asserted for a minimum of 140ms after VCC has risen above the designed reset threshold level. Having a push-pull output stage, the MIC811/812 does not require a pull-up resistor at the output. The MIC811/812 comes in a 4-pin SOT-143 package.

If a microprocessor voltage supervisor with an open-drain output stage is needed, see MIC6315.

Additional Features

    • Precision voltage monitor for 3V, 3.3V or 5V power supplies
    • /RESET remains valid with VCC as low as 1V
    • 5µA typical supply current
    • 140ms minimum reset pulse width available
    • Manual reset input
    • Available in 4-pin SOT-143 package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC811
Product Name Microprocessor Reset Circuit with Manual Reset, Push-Pull Active-Low Output
Features Manual Reset
Output Options Push-Pull
Type ['SOT-143']
IQ 5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060276 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details