Microchip Technology, Inc. 2.93V SOIC Voltage Supervisor IC MIC706SMYTR

Description
IC SUPERVISOR 2.93V VTH 8-SOIC Product overview: MIC706SMYTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC706SMYTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 2.93V VTH 8-SOIC Product overview: MIC706SMYTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC706SMYTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.93V SOIC Voltage Supervisor IC
691-MIC706SMYTR
2.93V SOIC Voltage Supervisor IC 691-MIC706SMYTR
IC SUPERVISOR 2.93V VTH 8-SOIC Product overview: MIC706SMYTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC706SMYTR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 2.93V VTH 8-SOIC Product overview: MIC706SMYTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC706SMYTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MIC706SMYTR - 058887-MIC706SMYTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC706SMYTR
058887-MIC706SMYTR
PMIC - PMIC - Supervisors - MIC706SMYTR 058887-MIC706SMYTR
Manufacturer: Microchip Technology Win Source Part Number: 058887-MIC706SMYTR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC

Manufacturer: Microchip Technology
Win Source Part Number: 058887-MIC706SMYTR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MIC706SMYTR 058887-MIC706SMYTR
Product Name 2.93V SOIC Voltage Supervisor IC PMIC - PMIC - Supervisors - MIC706SMYTR
Number of Supplies 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922560P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - ADM1069AST - 860088-ADM1069AST - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 32-LQFP (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers