Microchip Technology, Inc. Microprocessor Reset Circuit with Manual Reset, Push-Pull Active-Low Output MIC8115

Description
The MIC8115 is an inexpensive microprocessor supervisory circuit that monitors power supplies in microprocessor based systems. The function of this device is to assert a reset if the power supply drops below a designated reset threshold level or /MR is forced low. The MIC8115 has an active low /RESET output. The reset output is guaranteed to remain asserted for a minimum of 1100ms after VCC has risen above the designated reset threshold level. The MIC8115 comes in a 4-pin SOT-143 package. Additional Features Precision voltage monitor for 3.3V power supplies Specifically tailored to the AMD Elan SC500 Series /RESET remains valid with VCC as low as 1V 5µA typical supply current 1100ms minimum reset pulse width Manual reset input Available in 4-Pin SOT-143 Package
Datasheet
Description
The MIC8115 is an inexpensive microprocessor supervisory circuit that monitors power supplies in microprocessor based systems. The function of this device is to assert a reset if the power supply drops below a designated reset threshold level or /MR is forced low. The MIC8115 has an active low /RESET output. The reset output is guaranteed to remain asserted for a minimum of 1100ms after VCC has risen above the designated reset threshold level. The MIC8115 comes in a 4-pin SOT-143 package. Additional Features Precision voltage monitor for 3.3V power supplies Specifically tailored to the AMD Elan SC500 Series /RESET remains valid with VCC as low as 1V 5µA typical supply current 1100ms minimum reset pulse width Manual reset input Available in 4-Pin SOT-143 Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessor Reset Circuit with Manual Reset, Push-Pull Active-Low Output - MIC8115 - Microchip Technology, Inc.
Chandler, AZ, United States
Microprocessor Reset Circuit with Manual Reset, Push-Pull Active-Low Output
MIC8115
Microprocessor Reset Circuit with Manual Reset, Push-Pull Active-Low Output MIC8115
The MIC8115 is an inexpensive microprocessor supervisory circuit that monitors power supplies in microprocessor based systems. The function of this device is to assert a reset if the power supply drops below a designated reset threshold level or /MR is forced low. The MIC8115 has an active low /RESET output. The reset output is guaranteed to remain asserted for a minimum of 1100ms after VCC has risen above the designated reset threshold level. The MIC8115 comes in a 4-pin SOT-143 package. Additional Features Precision voltage monitor for 3.3V power supplies Specifically tailored to the AMD Elan SC500 Series /RESET remains valid with VCC as low as 1V 5µA typical supply current 1100ms minimum reset pulse width Manual reset input Available in 4-Pin SOT-143 Package

The MIC8115 is an inexpensive microprocessor supervisory circuit that monitors power supplies in microprocessor based systems.

The function of this device is to assert a reset if the power supply drops below a designated reset threshold level or /MR is forced low.

The MIC8115 has an active low /RESET output. The reset output is guaranteed to remain asserted for a minimum of 1100ms after VCC has risen above the designated reset threshold level. The MIC8115 comes in a 4-pin SOT-143 package.

Additional Features

    • Precision voltage monitor for 3.3V power supplies
    • Specifically tailored to the AMD Elan SC500 Series
    • /RESET remains valid with VCC as low as 1V
    • 5µA typical supply current
    • 1100ms minimum reset pulse width
    • Manual reset input
    • Available in 4-Pin SOT-143 Package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC8115
Product Name Microprocessor Reset Circuit with Manual Reset, Push-Pull Active-Low Output
Features Manual Reset
Output Options Push-Pull
Type ['SOT-143']
IQ 5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897838 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active High, Push Pull, Active Low
View Details
PMIC - Supervisors - ADM13305-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details