Microchip Technology, Inc. PMIC - PMIC - Supervisors - MIC811RUY MIC811RUY

Description
Manufacturer: Microchip Technology Win Source Part Number: 094517-MIC811RUY Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.63V Family Name: MIC811 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143 Alternative Parts (Cross-Reference): MAX6443US29L+T; MAX6443US29S-T; MAX6443US26L+ ; MAX6443US29L-T; Introduction Date: May 12, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 094517-MIC811RUY Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.63V Family Name: MIC811 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143 Alternative Parts (Cross-Reference): MAX6443US29L+T; MAX6443US29S-T; MAX6443US26L+ ; MAX6443US29L-T; Introduction Date: May 12, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MIC811RUY - 094517-MIC811RUY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC811RUY
094517-MIC811RUY
PMIC - PMIC - Supervisors - MIC811RUY 094517-MIC811RUY
Manufacturer: Microchip Technology Win Source Part Number: 094517-MIC811RUY Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.63V Family Name: MIC811 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143 Alternative Parts (Cross-Reference): MAX6443US29L+T; MAX6443US29S-T; MAX6443US26L+ ; MAX6443US29L-T; Introduction Date: May 12, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 094517-MIC811RUY
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.63V
Family Name: MIC811
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143
Alternative Parts (Cross-Reference): MAX6443US29L+T; MAX6443US29S-T; MAX6443US26L+ ; MAX6443US29L-T;
Introduction Date: May 12, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
2.63V Voltage Supervisor IC
691-MIC811RUY
2.63V Voltage Supervisor IC 691-MIC811RUY
Processor Supervisor 2.63V 1 Active Low/Push-Pull 4-Pin SOT-143 / IC RESET GEN 2.63V VTH SOT143-4 Product overview: MIC811RUY from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC811RUY can be used for catalog matching and distributor lookup.

Processor Supervisor 2.63V 1 Active Low/Push-Pull 4-Pin SOT-143 / IC RESET GEN 2.63V VTH SOT143-4 Product overview: MIC811RUY from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC811RUY can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 094517-MIC811RUY 691-MIC811RUY
Product Name PMIC - PMIC - Supervisors - MIC811RUY 2.63V Voltage Supervisor IC
Number of Supplies 1; 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Reference - ATL432BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1906460 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details