The MIC6315-40D3U TR is a precision voltage monitor designed for microprocessor reset applications, supporting power supplies of 3V, 3.3V, or 5V. It features an active low, open-drain /RESET output that remains valid even when V_{CC} drops to as low as 1V. The device consumes a low supply current of 5 µA and offers multiple reset pulse widths of 20 ms, 140 ms, or 1100 ms, depending on the specific configuration. It includes a manual reset input and is housed in a compact 4-pin SOT-143 package, making it suitable for various applications such as portable equipment, intelligent instruments, and embedded controllers. The MIC6315 is designed to assert a reset when the power supply falls below a designated threshold, ensuring reliable operation in critical microprocessor power monitoring scenarios.
Supervisor Open Drain or Open Collector 1 Channel SOT-143
IC SUPERVISOR 1 CHANNEL SOT143
IC SUPERVISOR 1 CHANNEL SOT143
Supervisor Open Drain or Open Collector 1 Channel SOT-143
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MIC6315-40D3UTR-ND | MIC6315-40D3U TR | MIC6315-40D3U TR | MIC6315-40D3U TR |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors | Supervisors |
| Features | Manual Reset | |||
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |
| Type | TO-253-4, TO-253AA | TO-253-4, TO-253AA | TO-253-4, TO-253AA |