Microchip Technology, Inc. PMIC - PMIC - Supervisors - MIC803-41D3VM3-TR MIC803-41D3VM3-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788794-MIC803-41D3VM 3-TR Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.1V Family Name: MIC803 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): CAX803MTBI-T3; APX803S-46SA-7; APX803-40SAG-7; APX803S-40SA-7; Introduction Date: December 23, 2010 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788794-MIC803-41D3VM 3-TR Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.1V Family Name: MIC803 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): CAX803MTBI-T3; APX803S-46SA-7; APX803-40SAG-7; APX803S-40SA-7; Introduction Date: December 23, 2010 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MIC803-41D3VM3-TR - 788794-MIC803-41D3VM3-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC803-41D3VM3-TR
788794-MIC803-41D3VM3-TR
PMIC - PMIC - Supervisors - MIC803-41D3VM3-TR 788794-MIC803-41D3VM3-TR
Manufacturer: Microchip Technology Win Source Part Number: 788794-MIC803-41D3VM 3-TR Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.1V Family Name: MIC803 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): CAX803MTBI-T3; APX803S-46SA-7; APX803-40SAG-7; APX803S-40SA-7; Introduction Date: December 23, 2010 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788794-MIC803-41D3VM3-TR
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.1V
Family Name: MIC803
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): CAX803MTBI-T3; APX803S-46SA-7; APX803-40SAG-7; APX803S-40SA-7;
Introduction Date: December 23, 2010
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-MIC803-41D3VM3-TR
SOT23 Voltage Supervisor IC 691-MIC803-41D3VM3-TR
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MIC803-41D3VM3-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC803-41D3VM3-T R can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MIC803-41D3VM3-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC803-41D3VM3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 576-3828-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-3828-2-ND
Supervisors 576-3828-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MIC803-41D3VM3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MIC803-41D3VM3-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MIC803-41D3VM3-TR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
MIC803-41D3VM3-TR
Supervisory Circuits MIC803-41D3VM3-TR
Supervisory Circuits 3-Pin Microprocessor Supervisor Circuit w/ Open-Drain Reset Output

Supervisory Circuits 3-Pin Microprocessor Supervisor Circuit w/ Open-Drain Reset Output

Buy Now Datasheet
MICREL SEMICONDUCTOR MIC803-41D3VM3 TR Voltage Supervisor, Reset Threshold Level 4.10V, Treset 140ms, 1.2V-5.5Vin, SOT-23-3 - 536-MIC803-41D3VM3-TR - Utmel Electronic Limited
Hong Kong, China
MICREL SEMICONDUCTOR MIC803-41D3VM3 TR Voltage Supervisor, Reset Threshold Level 4.10V, Treset 140ms, 1.2V-5.5Vin, SOT-23-3
536-MIC803-41D3VM3-TR
MICREL SEMICONDUCTOR MIC803-41D3VM3 TR Voltage Supervisor, Reset Threshold Level 4.10V, Treset 140ms, 1.2V-5.5Vin, SOT-23-3 536-MIC803-41D3VM3-TR
MICREL SEMICONDUCTOR MIC803-41D3VM3 TR Voltage Supervisor, Reset Threshold Level 4.10V, Treset 140ms, 1.2V-5.5Vin, SOT-23-3

MICREL SEMICONDUCTOR MIC803-41D3VM3 TR Voltage Supervisor, Reset Threshold Level 4.10V, Treset 140ms, 1.2V-5.5Vin, SOT-23-3

Supplier's Site
Supervisor, Mpu, 3Sot23; Threshold Voltage Microchip - 37AJ0364 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor, Mpu, 3Sot23; Threshold Voltage Microchip
37AJ0364
Supervisor, Mpu, 3Sot23; Threshold Voltage Microchip 37AJ0364
SUPERVISOR, MPU, 3SOT23; Threshold Voltage:4.1V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:140ms; OperatingRoHS Compliant: Yes

SUPERVISOR, MPU, 3SOT23; Threshold Voltage:4.1V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:140ms; OperatingRoHS Compliant: Yes

Supplier's Site
Supervisors - MIC803-41D3VM3-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - Supervisors - MIC803-41D3VM3-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC803-41D3VM3-TR
PMIC - Supervisors MIC803-41D3VM3-TR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 788794-MIC803-41D3VM3-TR 691-MIC803-41D3VM3-TR 576-3828-2-ND MIC803-41D3VM3-TR MIC803-41D3VM3-TR 536-MIC803-41D3VM3-TR 37AJ0364 MIC803-41D3VM3-TR MIC803-41D3VM3-TR
Product Name PMIC - PMIC - Supervisors - MIC803-41D3VM3-TR SOT23 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits MICREL SEMICONDUCTOR MIC803-41D3VM3 TR Voltage Supervisor, Reset Threshold Level 4.10V, Treset 140ms, 1.2V-5.5Vin, SOT-23-3 Supervisor, Mpu, 3Sot23; Threshold Voltage Microchip Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1 1; 1 1; 1Monitors 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain Open Drain; Open Drain or Open Collector
Threshold 4.1 volts 4.1 volts 4.1 volts 4.1 volts 4.1 volts 4.1 volts 4.1 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Type Tape & Reel (TR) SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8846QM460-T - 007902-ACT8846QM460-T - Win Source Electronics
Specs
Output Options Inverting
Type 48-TQFN (6x6)
IQ 600 µA
View Details
Voltage References - 9228178 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details