Microchip Technology, Inc. PMIC - PMIC - Supervisors - MIC809TUTR MIC809TUTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 208419-MIC809TUTR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 208419-MIC809TUTR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MIC809TUTR - 208419-MIC809TUTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC809TUTR
208419-MIC809TUTR
PMIC - PMIC - Supervisors - MIC809TUTR 208419-MIC809TUTR
Manufacturer: Microchip Technology Win Source Part Number: 208419-MIC809TUTR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3

Manufacturer: Microchip Technology
Win Source Part Number: 208419-MIC809TUTR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3

Buy Now Datasheet
Singapore, Singapore
3.08V SOT23 Voltage Supervisor IC
691-MIC809TUTR
3.08V SOT23 Voltage Supervisor IC 691-MIC809TUTR
IC RESET GEN 3.08V VTH SOT23-3 Product overview: MIC809TUTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC809TUTR can be used for catalog matching and distributor lookup.

IC RESET GEN 3.08V VTH SOT23-3 Product overview: MIC809TUTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC809TUTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - MIC809TUTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
MIC809TUTR
Integrated Circuits (ICs) - PMIC - Supervisors MIC809TUTR
IC SUPERVISOR MICROPROCES RESET

IC SUPERVISOR MICROPROCES RESET

Supplier's Site
Supervisors - MIC809TUTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MIC809TUTR
Supervisors MIC809TUTR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 208419-MIC809TUTR 691-MIC809TUTR MIC809TUTR MIC809TUTR
Product Name PMIC - PMIC - Supervisors - MIC809TUTR 3.08V SOT23 Voltage Supervisor IC Integrated Circuits (ICs) - PMIC - Supervisors Supervisors
Number of Supplies 1; 1 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
 - IP4047CX6/LF,135 - Rochester Electronics
Nexperia B.V.
Specs
Type CSP; WLCSP6
View Details
Voltage Supervisors - 1901679 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details