Microchip Technology, Inc. PMIC - PMIC - Supervisors - MIC803-31D2VM3-TR MIC803-31D2VM3-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1077225-MIC803-31D2V M3-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 20 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1077225-MIC803-31D2V M3-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 20 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MIC803-31D2VM3-TR - 1077225-MIC803-31D2VM3-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC803-31D2VM3-TR
1077225-MIC803-31D2VM3-TR
PMIC - PMIC - Supervisors - MIC803-31D2VM3-TR 1077225-MIC803-31D2VM3-TR
Manufacturer: Microchip Technology Win Source Part Number: 1077225-MIC803-31D2V M3-TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 20 ms Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077225-MIC803-31D2VM3-TR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 20 ms Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 576-3814-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-3814-6-ND
Supervisors 576-3814-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 576-3814-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-3814-1-ND
Supervisors 576-3814-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 576-3814-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
576-3814-2-ND
Supervisors 576-3814-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-MIC803-31D2VM3-TR
SOT23 Voltage Supervisor IC 691-MIC803-31D2VM3-TR
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MIC803-31D2VM3-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC803-31D2VM3-T R can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: MIC803-31D2VM3-TR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC803-31D2VM3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Supervisors - 2368883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
2368883
Voltage Supervisors 2368883
3-Pin Microprocessor Supervisor Circuit

3-Pin Microprocessor Supervisor Circuit

Supplier's Site
Voltage Supervisors - 2368883P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
2368883P
Voltage Supervisors 2368883P
3-Pin Microprocessor Supervisor Circuit

3-Pin Microprocessor Supervisor Circuit

Supplier's Site
Voltage Supervisors - 2368882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
2368882
Voltage Supervisors 2368882
3-Pin Microprocessor Supervisor Circuit

3-Pin Microprocessor Supervisor Circuit

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MIC803-31D2VM3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MIC803-31D2VM3-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MIC803-31D2VM3-TR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
PMIC - Supervisors - MIC803-31D2VM3-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MIC803-31D2VM3-TR
PMIC - Supervisors MIC803-31D2VM3-TR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MIC803-31D2VM3-TR
Supervisory Circuits MIC803-31D2VM3-TR
Supervisory Circuits 3-Pin Microprocessor Supervisor Circuit w/ Open-Drain Reset Output

Supervisory Circuits 3-Pin Microprocessor Supervisor Circuit w/ Open-Drain Reset Output

Buy Now Datasheet
Supervisors - MIC803-31D2VM3-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Mpu Supervisor/monitor, -40 To 125Deg C Rohs Compliant Microchip - 68AJ1819 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor/monitor, -40 To 125Deg C Rohs Compliant Microchip
68AJ1819
Mpu Supervisor/monitor, -40 To 125Deg C Rohs Compliant Microchip 68AJ1819
MPU SUPERVISOR/MONITOR, -40 TO 125DEG C ROHS COMPLIANT: YES

MPU SUPERVISOR/MONITOR, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1077225-MIC803-31D2VM3-TR 576-3814-6-ND 691-MIC803-31D2VM3-TR 2368883 MIC803-31D2VM3-TR MIC803-31D2VM3-TR MIC803-31D2VM3-TR MIC803-31D2VM3-TR 68AJ1819
Product Name PMIC - PMIC - Supervisors - MIC803-31D2VM3-TR Supervisors SOT23 Voltage Supervisor IC Voltage Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits Supervisors Mpu Supervisor/monitor, -40 To 125Deg C Rohs Compliant Microchip
Number of Supplies 1; 1 1 1 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT-23; SOT-23 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Threshold 3.08 volts 3.08 volts 3.08 volts 3.08 volts 3.08 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7122778P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Push Pull, Active Low
View Details
PMIC - PMIC - Power Management - Specialized - BQ25046DQCR - 201342-BQ25046DQCR - Win Source Electronics
Specs
Output Options Inverting
Type 10-WSON (3x2)
IQ 1.10E6 µA
View Details
2 suppliers
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details