Microchip Technology, Inc. PMIC - PMIC - Supervisors - MIC6315-31D4UTR MIC6315-31D4UTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 041655-MIC6315-31D4U TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.1 s Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 041655-MIC6315-31D4U TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.1 s Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MIC6315-31D4UTR - 041655-MIC6315-31D4UTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC6315-31D4UTR
041655-MIC6315-31D4UTR
PMIC - PMIC - Supervisors - MIC6315-31D4UTR 041655-MIC6315-31D4UTR
Manufacturer: Microchip Technology Win Source Part Number: 041655-MIC6315-31D4U TR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1.1 s Minimum Voltage - Threshold: 3.08V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143

Manufacturer: Microchip Technology
Win Source Part Number: 041655-MIC6315-31D4UTR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1.1 s Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143

Buy Now Datasheet
Singapore, Singapore
3.08V Voltage Supervisor IC
691-MIC6315-31D4UTR
3.08V Voltage Supervisor IC 691-MIC6315-31D4UTR
IC RESET GEN 3.08V VTH SOT143-4 Product overview: MIC6315-31D4UTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC6315-31D4UTR can be used for catalog matching and distributor lookup.

IC RESET GEN 3.08V VTH SOT143-4 Product overview: MIC6315-31D4UTR from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC6315-31D4UTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 041655-MIC6315-31D4UTR 691-MIC6315-31D4UTR
Product Name PMIC - PMIC - Supervisors - MIC6315-31D4UTR 3.08V Voltage Supervisor IC
Number of Supplies 1; 1 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301QHA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers
Voltage References - 1906526 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details