Microchip Technology, Inc. Microprocessor Reset Circuit with Manual Reset, Push-Pull Active-Low Output MIC8114

Description
The MIC8114 is an inexpensive microprocessor supervisory circuit that monitors the power supply in microprocessor based systems. The function of this device is to assert a reset if the power supply drops below a designated reset threshold level or /MR is forced low. The MIC8114 has an active low /RESET output. The reset output is guaranteed to remain asserted for a minimum of 790ms after VCC has risen above the designated reset threshold level. The MIC1814 comes in a 4-pin SOT-143 package. Additional Features Precision voltage monitor for 3.3V power supplies Specifically tailored to the AMD Elan SC400/410 /RESET remains valid with VCC as low as 1V 5µA typical supply current 790ms minimum reset pulse width Manual reset input Available in 4-Pin SOT-143 Package
Datasheet
Description
The MIC8114 is an inexpensive microprocessor supervisory circuit that monitors the power supply in microprocessor based systems. The function of this device is to assert a reset if the power supply drops below a designated reset threshold level or /MR is forced low. The MIC8114 has an active low /RESET output. The reset output is guaranteed to remain asserted for a minimum of 790ms after VCC has risen above the designated reset threshold level. The MIC1814 comes in a 4-pin SOT-143 package. Additional Features Precision voltage monitor for 3.3V power supplies Specifically tailored to the AMD Elan SC400/410 /RESET remains valid with VCC as low as 1V 5µA typical supply current 790ms minimum reset pulse width Manual reset input Available in 4-Pin SOT-143 Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessor Reset Circuit with Manual Reset, Push-Pull Active-Low Output - MIC8114 - Microchip Technology, Inc.
Chandler, AZ, United States
Microprocessor Reset Circuit with Manual Reset, Push-Pull Active-Low Output
MIC8114
Microprocessor Reset Circuit with Manual Reset, Push-Pull Active-Low Output MIC8114
The MIC8114 is an inexpensive microprocessor supervisory circuit that monitors the power supply in microprocessor based systems. The function of this device is to assert a reset if the power supply drops below a designated reset threshold level or /MR is forced low. The MIC8114 has an active low /RESET output. The reset output is guaranteed to remain asserted for a minimum of 790ms after VCC has risen above the designated reset threshold level. The MIC1814 comes in a 4-pin SOT-143 package. Additional Features Precision voltage monitor for 3.3V power supplies Specifically tailored to the AMD Elan SC400/410 /RESET remains valid with VCC as low as 1V 5µA typical supply current 790ms minimum reset pulse width Manual reset input Available in 4-Pin SOT-143 Package

The MIC8114 is an inexpensive microprocessor supervisory circuit that monitors the power supply in microprocessor based systems.

The function of this device is to assert a reset if the power supply drops below a designated reset threshold level or /MR is forced low.

The MIC8114 has an active low /RESET output. The reset output is guaranteed to remain asserted for a minimum of 790ms after VCC has risen above the designated reset threshold level. The MIC1814 comes in a 4-pin SOT-143 package.

Additional Features

    • Precision voltage monitor for 3.3V power supplies
    • Specifically tailored to the AMD Elan SC400/410
    • /RESET remains valid with VCC as low as 1V
    • 5µA typical supply current
    • 790ms minimum reset pulse width
    • Manual reset input
    • Available in 4-Pin SOT-143 Package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC8114
Product Name Microprocessor Reset Circuit with Manual Reset, Push-Pull Active-Low Output
Features Manual Reset
Output Options Push-Pull
Type ['SOT-143']
IQ 5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897812 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Open Drain, Active Low
View Details
PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
TPS3823-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers