DigiKey Datasheets for Supervisory Circuits and Battery Monitor Chips

Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more

Page: 1 10 17 18 19 20 21 22 23 24 25 26 27 28 29 30 40 50 60 70 79
Product Name Notes
Supervisor 2 Channel SOT-6
Supervisor Open Drain or Open Collector 1 Channel 20-TQFN (5x5)
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Supervisor Open Drain or Open Collector 1 Channel SOT-143-4
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 2 Channel SOT-6
Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
Supervisor Push-Pull, Push-Pull 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel 20-TQFN (5x5)
Supervisor Push-Pull, Totem Pole 1 Channel 8-µMAX
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-4
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 2 Channel SOT-6

<< Prev Next >>