Texas Instruments Interface - Interface - I/O Expanders - PCF8574PWRG4 PCF8574PWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 082062-PCF8574PWRG4 Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.5 V to 6 V Max Frequency: 100kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Communications & Networking, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082062-PCF8574PWRG4 Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.5 V to 6 V Max Frequency: 100kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Communications & Networking, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - PCF8574PWRG4 - 082062-PCF8574PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCF8574PWRG4
082062-PCF8574PWRG4
Interface - Interface - I/O Expanders - PCF8574PWRG4 082062-PCF8574PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 082062-PCF8574PWRG4 Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.5 V to 6 V Max Frequency: 100kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Communications & Networking, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 082062-PCF8574PWRG4
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 1mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.5 V to 6 V
Max Frequency: 100kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Communications & Networking, Computers & Computer Peripherals

Buy Now Datasheet
IC I/O EXPANDER I2C 8B 20TSSOP - 815-PCF8574PWRG4 - Utmel Electronic Limited
Hong Kong, China
IC I/O EXPANDER I2C 8B 20TSSOP
815-PCF8574PWRG4
IC I/O EXPANDER I2C 8B 20TSSOP 815-PCF8574PWRG4
IC I/O EXPANDER I2C 8B 20TSSOP

IC I/O EXPANDER I2C 8B 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 082062-PCF8574PWRG4 815-PCF8574PWRG4
Product Name Interface - Interface - I/O Expanders - PCF8574PWRG4 IC I/O EXPANDER I2C 8B 20TSSOP
Number of Expansion Slots 20
Unlock Full Specs
to access all available technical data

Similar Products

PCIe-to-PCI Expansion System - PCES-8581-13S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details
DF1 Serial Port Expander - 4102-DFS3-DFM - ProSoft Technology, Inc.
Specs
Bus Protocols DF1 Master/Slave
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details