Renesas Electronics Corporation Interface - Interface - I/O Expanders - IMQ82C55AZ96 IMQ82C55AZ96

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874563-IMQ82C55AZ96 Operating Temperature Range: -40°C ~ 85°C Features: I/O Expander 24 Parallel 44-MQFP (10x10) Package: 44-QFP Package: Reel - TR Mounting: Surface Mount Number of I/O: 24 Family Name: IMQ82C55 Categories: Integrated Circuits (ICs) Case / Package: 44-MQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874563-IMQ82C55AZ96 Operating Temperature Range: -40°C ~ 85°C Features: I/O Expander 24 Parallel 44-MQFP (10x10) Package: 44-QFP Package: Reel - TR Mounting: Surface Mount Number of I/O: 24 Family Name: IMQ82C55 Categories: Integrated Circuits (ICs) Case / Package: 44-MQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - IMQ82C55AZ96
874563-IMQ82C55AZ96
Interface - Interface - I/O Expanders - IMQ82C55AZ96 874563-IMQ82C55AZ96
Manufacturer: Renesas Electronics America Win Source Part Number: 874563-IMQ82C55AZ96 Operating Temperature Range: -40°C ~ 85°C Features: I/O Expander 24 Parallel 44-MQFP (10x10) Package: 44-QFP Package: Reel - TR Mounting: Surface Mount Number of I/O: 24 Family Name: IMQ82C55 Categories: Integrated Circuits (ICs) Case / Package: 44-MQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 874563-IMQ82C55AZ96
Operating Temperature Range: -40°C ~ 85°C
Features: I/O Expander 24 Parallel 44-MQFP (10x10)
Package: 44-QFP
Package: Reel - TR
Mounting: Surface Mount
Number of I/O: 24
Family Name: IMQ82C55
Categories: Integrated Circuits (ICs)
Case / Package: 44-MQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
IC I/O EXPANDER 24B 44MQFP - 391-IMQ82C55AZ96 - Utmel Electronic Limited
Hong Kong, China
IC I/O EXPANDER 24B 44MQFP
391-IMQ82C55AZ96
IC I/O EXPANDER 24B 44MQFP 391-IMQ82C55AZ96
IC I/O EXPANDER 24B 44MQFP

IC I/O EXPANDER 24B 44MQFP

Supplier's Site
Interface - I/O Expanders - IMQ82C55AZ96 - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
IMQ82C55AZ96
Interface - I/O Expanders IMQ82C55AZ96
IC I/O EXPANDER 24B 44MQFP

IC I/O EXPANDER 24B 44MQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders Bus Expanders
Product Number 874563-IMQ82C55AZ96 391-IMQ82C55AZ96 IMQ82C55AZ96
Product Name Interface - Interface - I/O Expanders - IMQ82C55AZ96 IC I/O EXPANDER 24B 44MQFP Interface - I/O Expanders
Number of Expansion Slots 44
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - PCA9555DW - Lingto Electronic Limited
Specs
Bus Protocols I²C, SMBus
View Details
Specs
Bus Protocols CAN (1-Wire)
View Details
PCIe-to-PCI Expansion System - PCES-8581-13S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details
DF1 Serial Port Expander - 4102-DFS3-DFM - ProSoft Technology, Inc.
Specs
Bus Protocols DF1 Master/Slave
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details