Texas Instruments Interface - Interface - I/O Expanders - TCA9554DBQR TCA9554DBQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 899261-TCA9554DBQR Operating Temperature Range: -40°C ~ 85°C Features: I/O Expander 8 I²C 16-SSOP Package: 16-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Number of I/O: 8 Family Name: TCA9554 Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42161-6, 296-42161-2, 296-42161-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 899261-TCA9554DBQR Operating Temperature Range: -40°C ~ 85°C Features: I/O Expander 8 I²C 16-SSOP Package: 16-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Number of I/O: 8 Family Name: TCA9554 Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42161-6, 296-42161-2, 296-42161-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - TCA9554DBQR
899261-TCA9554DBQR
Interface - Interface - I/O Expanders - TCA9554DBQR 899261-TCA9554DBQR
Manufacturer: Texas Instruments Win Source Part Number: 899261-TCA9554DBQR Operating Temperature Range: -40°C ~ 85°C Features: I/O Expander 8 I²C 16-SSOP Package: 16-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Number of I/O: 8 Family Name: TCA9554 Categories: Integrated Circuits (ICs) Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-42161-6, 296-42161-2, 296-42161-1

Manufacturer: Texas Instruments
Win Source Part Number: 899261-TCA9554DBQR
Operating Temperature Range: -40°C ~ 85°C
Features: I/O Expander 8 I²C 16-SSOP
Package: 16-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Number of I/O: 8
Family Name: TCA9554
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-42161-6, 296-42161-2, 296-42161-1

Buy Now Datasheet
TEXAS INSTRUMENTS TCA9554DBQR I/O Expander, 8bit, 400 kHz, I2C, SMBus, 1.65 V, 5.5 V, SSOP - 815-TCA9554DBQR - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS TCA9554DBQR I/O Expander, 8bit, 400 kHz, I2C, SMBus, 1.65 V, 5.5 V, SSOP
815-TCA9554DBQR
TEXAS INSTRUMENTS TCA9554DBQR I/O Expander, 8bit, 400 kHz, I2C, SMBus, 1.65 V, 5.5 V, SSOP 815-TCA9554DBQR
TEXAS INSTRUMENTS TCA9554DBQR I/O Expander, 8bit, 400 kHz, I2C, SMBus, 1.65 V, 5.5 V, SSOP

TEXAS INSTRUMENTS TCA9554DBQR I/O Expander, 8bit, 400 kHz, I2C, SMBus, 1.65 V, 5.5 V, SSOP

Supplier's Site
Interface - I/O Expanders - TCA9554DBQR - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
TCA9554DBQR
Interface - I/O Expanders TCA9554DBQR
IC I/O EXPANDER I2C 8BIT 16TSSOP

IC I/O EXPANDER I2C 8BIT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders Bus Expanders
Product Number 899261-TCA9554DBQR 815-TCA9554DBQR TCA9554DBQR
Product Name Interface - Interface - I/O Expanders - TCA9554DBQR TEXAS INSTRUMENTS TCA9554DBQR I/O Expander, 8bit, 400 kHz, I2C, SMBus, 1.65 V, 5.5 V, SSOP Interface - I/O Expanders
Number of Expansion Slots 16
Unlock Full Specs
to access all available technical data

Similar Products

SAS Expander - 2x28 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 28
View Details
PCI-to-PCI Expansion System - PCIS-8580-13S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details