Texas Instruments Interface - Interface - I/O Expanders - PCA9557PWT PCA9557PWT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1086835-PCA9557PWT Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1086835-PCA9557PWT Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9557PWT
1086835-PCA9557PWT
Interface - Interface - I/O Expanders - PCA9557PWT 1086835-PCA9557PWT
Manufacturer: Texas Instruments Win Source Part Number: 1086835-PCA9557PWT Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1086835-PCA9557PWT
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - I/O Expanders - PCA9557PWT - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCA9557PWT
Interface - I/O Expanders PCA9557PWT
IC I/O EXPANDER I2C 8B 16TSSOP

IC I/O EXPANDER I2C 8B 16TSSOP

Supplier's Site Datasheet
IC I/O EXPANDER I2C 8B 16TSSOP - 815-PCA9557PWT - Utmel Electronic Limited
Hong Kong, China
IC I/O EXPANDER I2C 8B 16TSSOP
815-PCA9557PWT
IC I/O EXPANDER I2C 8B 16TSSOP 815-PCA9557PWT
IC I/O EXPANDER I2C 8B 16TSSOP

IC I/O EXPANDER I2C 8B 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited
Product Category Bus Expanders Bus Expanders Bus Expanders
Product Number 1086835-PCA9557PWT PCA9557PWT 815-PCA9557PWT
Product Name Interface - Interface - I/O Expanders - PCA9557PWT Interface - I/O Expanders IC I/O EXPANDER I2C 8B 16TSSOP
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - PCA9673D,112 - Lingto Electronic Limited
Specs
Bus Protocols I²C
View Details
PCI Express Control of PXI/CompactPCI - PCIe-8560/PXI-8565 - ADLINK Technology Inc.
Specs
Bus Protocols cPCI/PXI
View Details
Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details