Manufacturer: NXP
Win Source Part Number: 143922-PCA8574D,512
Packaging: Tube/Rail
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 100μA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): PCA8574D; PCA8574D,518; PCA8574D,512; PCA8574PW,118;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC I/O EXPANDER I2C 8B 16SOIC
IC I/O EXPANDER I2C 8B 16SOIC
| Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Bus Expanders | Bus Expanders | Bus Expanders |
| Product Number | 143922-PCA8574D,512 | PCA8574D,512 | 568-PCA8574D,512 |
| Product Name | Interface - Interface - I/O Expanders - PCA8574D,512 | Interface - I/O Expanders | IC I/O EXPANDER I2C 8B 16SOIC |
| Bus Protocols | I²C |