Texas Instruments Interface - Interface - I/O Expanders - PCA9534DW PCA9534DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 061206-PCA9534DW Packaging: Tube/Rail Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 061206-PCA9534DW Packaging: Tube/Rail Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9534DW
061206-PCA9534DW
Interface - Interface - I/O Expanders - PCA9534DW 061206-PCA9534DW
Manufacturer: Texas Instruments Win Source Part Number: 061206-PCA9534DW Packaging: Tube/Rail Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 061206-PCA9534DW
Packaging: Tube/Rail
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - I/O Expanders - PCA9534DW - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCA9534DW
Interface - I/O Expanders PCA9534DW
IC I/O EXPANDER I2C 8B 16SOIC

IC I/O EXPANDER I2C 8B 16SOIC

Supplier's Site Datasheet
I2C/SMBus GPIO Expander 5.5V 16-Pin SOIC Tube - 815-PCA9534DW - Utmel Electronic Limited
Hong Kong, China
I2C/SMBus GPIO Expander 5.5V 16-Pin SOIC Tube
815-PCA9534DW
I2C/SMBus GPIO Expander 5.5V 16-Pin SOIC Tube 815-PCA9534DW
I2C/SMBus GPIO Expander 5.5V 16-Pin SOIC Tube

I2C/SMBus GPIO Expander 5.5V 16-Pin SOIC Tube

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited
Product Category Bus Expanders Bus Expanders Bus Expanders
Product Number 061206-PCA9534DW PCA9534DW 815-PCA9534DW
Product Name Interface - Interface - I/O Expanders - PCA9534DW Interface - I/O Expanders I2C/SMBus GPIO Expander 5.5V 16-Pin SOIC Tube
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

PCIe-to-PCI Expansion System - PCES-8581-13S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details
Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
Interface - I/O Expanders - MCP23S08-E/ML - Lingto Electronic Limited
Specs
Bus Protocols SPI
View Details